Desco Equipment Co., Inc. Bag Type Desco 13779

Description
Bag Type:Moisture Barrier Bag; Length - Imperial:30"; Length - Metric:762mm; Width - Imperial:32"; Bag Thickness:165.1µm; Bag Color:-; Seal Type:Heat Sealable; Product Range:-; ESD Storage Type:Bag; External Depth - Metric:762mm RoHS Compliant: Yes
Datasheet
Description
Bag Type:Moisture Barrier Bag; Length - Imperial:30"; Length - Metric:762mm; Width - Imperial:32"; Bag Thickness:165.1µm; Bag Color:-; Seal Type:Heat Sealable; Product Range:-; ESD Storage Type:Bag; External Depth - Metric:762mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bag Type Desco - 62X4029 - Newark, An Avnet Company
Chicago, IL, United States
Bag Type Desco
62X4029
Bag Type Desco 62X4029
Bag Type:Moisture Barrier Bag; Length - Imperial:30"; Length - Metric:762mm; Width - Imperial:32"; Bag Thickness:165.1µm; Bag Color:-; Seal Type:Heat Sealable; Product Range:-; ESD Storage Type:Bag; External Depth - Metric:762mm RoHS Compliant: Yes

Bag Type:Moisture Barrier Bag; Length - Imperial:30"; Length - Metric:762mm; Width - Imperial:32"; Bag Thickness:165.1µm; Bag Color:-; Seal Type:Heat Sealable; Product Range:-; ESD Storage Type:Bag; External Depth - Metric:762mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 62X4029
Product Name Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details