Desco Equipment Co., Inc. Bag, Moisture Barrier, 18 X 24; Bag Type Desco 13770

Description
BAG, MOISTURE BARRIER, 18" X 24"; Bag Type:Moisture Barrier; Width - Imperial:18"; Length - Imperial:24"; Length - Metric:609.6mm; Film Thickness:165.1µm; Bag Color:-; Seal Type:Heat Seal; Product Range:Statshield Series RoHS Compliant: NA
Description
BAG, MOISTURE BARRIER, 18" X 24"; Bag Type:Moisture Barrier; Width - Imperial:18"; Length - Imperial:24"; Length - Metric:609.6mm; Film Thickness:165.1µm; Bag Color:-; Seal Type:Heat Seal; Product Range:Statshield Series RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Bag, Moisture Barrier, 18 X 24; Bag Type Desco - 23K1322 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Moisture Barrier, 18 X 24; Bag Type Desco
23K1322
Bag, Moisture Barrier, 18 X 24; Bag Type Desco 23K1322
BAG, MOISTURE BARRIER, 18" X 24"; Bag Type:Moisture Barrier; Width - Imperial:18"; Length - Imperial:24"; Length - Metric:609.6mm; Film Thickness:165.1µm; Bag Color:-; Seal Type:Heat Seal; Product Range:Statshield Series RoHS Compliant: NA

BAG, MOISTURE BARRIER, 18" X 24"; Bag Type:Moisture Barrier; Width - Imperial:18"; Length - Imperial:24"; Length - Metric:609.6mm; Film Thickness:165.1µm; Bag Color:-; Seal Type:Heat Seal; Product Range:Statshield Series RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 23K1322
Product Name Bag, Moisture Barrier, 18 X 24; Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details