Desco Equipment Co., Inc. Bag, Emi/rfi, 10x 30, Pk100; Bag Type Desco 13766

Description
BAG, EMI/RFI, 10"X 30", PK100; Bag Type:Moisture Barrier Bag; Length - Imperial:30"; Length - Metric:762mm; Width - Imperial:10"; Bag Thickness:165.1µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:Statshield Series RoHS Compliant: Yes
Datasheet
Description
BAG, EMI/RFI, 10"X 30", PK100; Bag Type:Moisture Barrier Bag; Length - Imperial:30"; Length - Metric:762mm; Width - Imperial:10"; Bag Thickness:165.1µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:Statshield Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bag, Emi/rfi, 10x 30, Pk100; Bag Type Desco - 23K1318 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Emi/rfi, 10x 30, Pk100; Bag Type Desco
23K1318
Bag, Emi/rfi, 10x 30, Pk100; Bag Type Desco 23K1318
BAG, EMI/RFI, 10"X 30", PK100; Bag Type:Moisture Barrier Bag; Length - Imperial:30"; Length - Metric:762mm; Width - Imperial:10"; Bag Thickness:165.1µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:Statshield Series RoHS Compliant: Yes

BAG, EMI/RFI, 10"X 30", PK100; Bag Type:Moisture Barrier Bag; Length - Imperial:30"; Length - Metric:762mm; Width - Imperial:10"; Bag Thickness:165.1µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:Statshield Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 23K1318
Product Name Bag, Emi/rfi, 10x 30, Pk100; Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details