Desco Equipment Co., Inc. Bag, Emi/rfi, 10x 12, Pk100; Bag Type Desco 13764

Description
BAG, EMI/RFI, 10"X 12", PK100; Bag Type:Moisture Barrier Bag; Length - Imperial:12"; Length - Metric:304.8mm; Width - Imperial:10"; Bag Thickness:165.1µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:Statshield Series RoHS Compliant: Yes
Datasheet
Description
BAG, EMI/RFI, 10"X 12", PK100; Bag Type:Moisture Barrier Bag; Length - Imperial:12"; Length - Metric:304.8mm; Width - Imperial:10"; Bag Thickness:165.1µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:Statshield Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bag, Emi/rfi, 10x 12, Pk100; Bag Type Desco - 23K1316 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Emi/rfi, 10x 12, Pk100; Bag Type Desco
23K1316
Bag, Emi/rfi, 10x 12, Pk100; Bag Type Desco 23K1316
BAG, EMI/RFI, 10"X 12", PK100; Bag Type:Moisture Barrier Bag; Length - Imperial:12"; Length - Metric:304.8mm; Width - Imperial:10"; Bag Thickness:165.1µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:Statshield Series RoHS Compliant: Yes

BAG, EMI/RFI, 10"X 12", PK100; Bag Type:Moisture Barrier Bag; Length - Imperial:12"; Length - Metric:304.8mm; Width - Imperial:10"; Bag Thickness:165.1µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:Statshield Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 23K1316
Product Name Bag, Emi/rfi, 10x 12, Pk100; Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details