Desco Equipment Co., Inc. Bag, Anti-Static Storage; Bag Type Desco 13705

Description
BAG, ANTI-STATIC STORAGE; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:18"; Length - Metric:457mm; Width - Imperial:12"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Resealable; ESD Storage Type:Bag; Height:18" RoHS Compliant: NA
Datasheet
Description
BAG, ANTI-STATIC STORAGE; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:18"; Length - Metric:457mm; Width - Imperial:12"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Resealable; ESD Storage Type:Bag; Height:18" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bag, Anti-Static Storage; Bag Type Desco - 43K2617 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Anti-Static Storage; Bag Type Desco
43K2617
Bag, Anti-Static Storage; Bag Type Desco 43K2617
BAG, ANTI-STATIC STORAGE; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:18"; Length - Metric:457mm; Width - Imperial:12"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Resealable; ESD Storage Type:Bag; Height:18" RoHS Compliant: NA

BAG, ANTI-STATIC STORAGE; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:18"; Length - Metric:457mm; Width - Imperial:12"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Resealable; ESD Storage Type:Bag; Height:18" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 43K2617
Product Name Bag, Anti-Static Storage; Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details