Desco Equipment Co., Inc. Bag, Anti-Static Storage; Bag Type Desco 13651

Description
BAG, ANTI-STATIC STORAGE; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:15"; Length - Metric:381mm; Width - Imperial:7"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Resealable; ESD Storage Type:Bag; Height:15" RoHS Compliant: NA
Datasheet
Description
BAG, ANTI-STATIC STORAGE; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:15"; Length - Metric:381mm; Width - Imperial:7"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Resealable; ESD Storage Type:Bag; Height:15" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bag, Anti-Static Storage; Bag Type Desco - 43K2608 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Anti-Static Storage; Bag Type Desco
43K2608
Bag, Anti-Static Storage; Bag Type Desco 43K2608
BAG, ANTI-STATIC STORAGE; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:15"; Length - Metric:381mm; Width - Imperial:7"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Resealable; ESD Storage Type:Bag; Height:15" RoHS Compliant: NA

BAG, ANTI-STATIC STORAGE; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:15"; Length - Metric:381mm; Width - Imperial:7"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Resealable; ESD Storage Type:Bag; Height:15" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 43K2608
Product Name Bag, Anti-Static Storage; Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Bin Bags - 2022236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Polythene
Height 38.98 inch (990 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details