BAG, ANTI STATIC STORAGE; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:5"; Length - Metric:127mm; Width - Imperial:3"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Resealable; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | 43K2600 |
| Product Name | Bag, Anti Static Storage; Bag Type Desco |
| Container Type | Bag |