Desco Equipment Co., Inc. 2? X 3? Statshied® Transparent Metal-In Standard Esd Shielding Bags; Bag Type Desco 13601

Description
2? x 3? Statshied® Transparent Metal-In Standard ESD Shielding Bags; Bag Type:Antistatic Bag; Length - Imperial:2"; Length - Metric:50.8mm; Width - Imperial:3"; Bag Thickness:-; Bag Color:Silver; Seal Type:Resealable RoHS Compliant: Yes
Description
2? x 3? Statshied® Transparent Metal-In Standard ESD Shielding Bags; Bag Type:Antistatic Bag; Length - Imperial:2"; Length - Metric:50.8mm; Width - Imperial:3"; Bag Thickness:-; Bag Color:Silver; Seal Type:Resealable RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 2" x 3" Statshield® Transparent Metal-In Standard ESD Shielding Bags (part number 52Y8361) are designed for the protection of sensitive electronic components from electrostatic discharge (ESD). These bags feature a low charging static dissipative proprietary outer polyester layer and an aluminum shielding layer, ensuring effective ESD protection. The bags have a thickness of 3.0 mil (0.07 mm) and are equipped with a clear zipper for resealability. The bags meet the requirements of ANSI/ESD S541 and ANSI/ESD S20.20 for ESD protective packaging, making them suitable for transporting sensitive products outside of an Electrostatic Protected Area (EPA). They are recyclable and packaged in quantities of 100 per oversized shielding bag. The surface resistance of both the outer and inner surfaces ranges from 1 x 10^4 to < 1 x 10^11 ohms, providing reliable ESD shielding. Additionally, the bags have a light transmission of over 40% and a puncture resistance of greater than 10 lbs. These features make the Statshield® bags a practical choice for engineers looking to safeguard electronic components during storage and transport.

Datasheet Summary
Powered by GS/AI

The 2" x 3" Statshield® Transparent Metal-In Standard ESD Shielding Bags (part number 52Y8361) are designed for the protection of sensitive electronic components from electrostatic discharge (ESD). These bags feature a low charging static dissipative proprietary outer polyester layer and an aluminum shielding layer, ensuring effective ESD protection. The bags have a thickness of 3.0 mil (0.07 mm) and are equipped with a clear zipper for resealability. The bags meet the requirements of ANSI/ESD S541 and ANSI/ESD S20.20 for ESD protective packaging, making them suitable for transporting sensitive products outside of an Electrostatic Protected Area (EPA). They are recyclable and packaged in quantities of 100 per oversized shielding bag. The surface resistance of both the outer and inner surfaces ranges from 1 x 10^4 to < 1 x 10^11 ohms, providing reliable ESD shielding. Additionally, the bags have a light transmission of over 40% and a puncture resistance of greater than 10 lbs. These features make the Statshield® bags a practical choice for engineers looking to safeguard electronic components during storage and transport.

Suppliers

Company
Product
Description
Supplier Links
2? X 3? Statshied® Transparent Metal-In Standard Esd Shielding Bags; Bag Type Desco - 52Y8361 - Newark, An Avnet Company
Chicago, IL, United States
2? X 3? Statshied® Transparent Metal-In Standard Esd Shielding Bags; Bag Type Desco
52Y8361
2? X 3? Statshied® Transparent Metal-In Standard Esd Shielding Bags; Bag Type Desco 52Y8361
2? x 3? Statshied® Transparent Metal-In Standard ESD Shielding Bags; Bag Type:Antistatic Bag; Length - Imperial:2"; Length - Metric:50.8mm; Width - Imperial:3"; Bag Thickness:-; Bag Color:Silver; Seal Type:Resealable RoHS Compliant: Yes

2? x 3? Statshied® Transparent Metal-In Standard ESD Shielding Bags; Bag Type:Antistatic Bag; Length - Imperial:2"; Length - Metric:50.8mm; Width - Imperial:3"; Bag Thickness:-; Bag Color:Silver; Seal Type:Resealable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 52Y8361
Product Name 2? X 3? Statshied® Transparent Metal-In Standard Esd Shielding Bags; Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details