ANTI STATIC ESD SHIELDING BAG; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:12"; Length - Metric:305mm; Width - Imperial:10"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Heat Sealable; Product Range:-; Height:12" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | 64J8465 |
| Product Name | Anti Static Esd Shielding Bag; Bag Type Desco |
| Container Type | Bag |