Desco Equipment Co., Inc. Bag, Anti-Static Storage; Bag Type Desco 13466

Description
BAG, ANTI-STATIC STORAGE; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:16"; Length - Metric:406mm; Width - Imperial:8"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Heat Sealable; ESD Storage Type:Bag; Height:16" RoHS Compliant: NA
Datasheet
Description
BAG, ANTI-STATIC STORAGE; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:16"; Length - Metric:406mm; Width - Imperial:8"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Heat Sealable; ESD Storage Type:Bag; Height:16" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bag, Anti-Static Storage; Bag Type Desco - 43K2583 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Anti-Static Storage; Bag Type Desco
43K2583
Bag, Anti-Static Storage; Bag Type Desco 43K2583
BAG, ANTI-STATIC STORAGE; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:16"; Length - Metric:406mm; Width - Imperial:8"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Heat Sealable; ESD Storage Type:Bag; Height:16" RoHS Compliant: NA

BAG, ANTI-STATIC STORAGE; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:16"; Length - Metric:406mm; Width - Imperial:8"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Heat Sealable; ESD Storage Type:Bag; Height:16" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 43K2583
Product Name Bag, Anti-Static Storage; Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details