Desco Equipment Co., Inc. Bag, Anti-Static Storage; Bag Type Desco 13450

Description
BAG, ANTI-STATIC STORAGE; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:30"; Length - Metric:762mm; Width - Imperial:6"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Heat Sealable; ESD Storage Type:Bag; Height:30" RoHS Compliant: NA
Datasheet
Description
BAG, ANTI-STATIC STORAGE; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:30"; Length - Metric:762mm; Width - Imperial:6"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Heat Sealable; ESD Storage Type:Bag; Height:30" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bag, Anti-Static Storage; Bag Type Desco - 43K2578 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Anti-Static Storage; Bag Type Desco
43K2578
Bag, Anti-Static Storage; Bag Type Desco 43K2578
BAG, ANTI-STATIC STORAGE; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:30"; Length - Metric:762mm; Width - Imperial:6"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Heat Sealable; ESD Storage Type:Bag; Height:30" RoHS Compliant: NA

BAG, ANTI-STATIC STORAGE; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:30"; Length - Metric:762mm; Width - Imperial:6"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Heat Sealable; ESD Storage Type:Bag; Height:30" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 43K2578
Product Name Bag, Anti-Static Storage; Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details