Desco Equipment Co., Inc. Anti Static Esd Shielding Bag; Bag Type Desco 13315

Description
ANTI STATIC ESD SHIELDING BAG; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:18"; Length - Metric:457mm; Width - Imperial:15"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Resealable; Product Range:-; Height:18" RoHS Compliant: NA
Description
ANTI STATIC ESD SHIELDING BAG; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:18"; Length - Metric:457mm; Width - Imperial:15"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Resealable; Product Range:-; Height:18" RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Anti Static ESD Shielding Bag, part number 35K4104, features a metal-out construction designed to provide effective electrostatic discharge (ESD) protection for sensitive electronic components. It meets the requirements of ANSI/ESD S20.20 and ANSI/ESD S541 standards, ensuring compliance with industry packaging standards for ESD control. This bag has a nominal thickness of 0.0030 inches (0.0762 mm) and is equipped with a resealable zipper for convenience. The outer surface exhibits a surface resistance of less than 1 x 10^8 ohms, while the inner surface ranges from 1 x 10^4 to less than 1 x 10^11 ohms, providing adequate static shielding. The bag is also designed to minimize charge generation, with a typical charge generation of -0.03 nC/in² for Teflon and +0.10 nC/in² for quartz. Physical properties include a tensile strength of 9000 PSI and puncture resistance exceeding 10 lbs, ensuring durability during handling and storage. The bag is recyclable and free from harmful substances such as amines and heavy metals, aligning with RoHS and REACH compliance standards. This product is suitable for engineers looking for reliable ESD protection for transporting sensitive electronic items.

Datasheet Summary
Powered by GS/AI

The Anti Static ESD Shielding Bag, part number 35K4104, features a metal-out construction designed to provide effective electrostatic discharge (ESD) protection for sensitive electronic components. It meets the requirements of ANSI/ESD S20.20 and ANSI/ESD S541 standards, ensuring compliance with industry packaging standards for ESD control. This bag has a nominal thickness of 0.0030 inches (0.0762 mm) and is equipped with a resealable zipper for convenience. The outer surface exhibits a surface resistance of less than 1 x 10^8 ohms, while the inner surface ranges from 1 x 10^4 to less than 1 x 10^11 ohms, providing adequate static shielding. The bag is also designed to minimize charge generation, with a typical charge generation of -0.03 nC/in² for Teflon and +0.10 nC/in² for quartz. Physical properties include a tensile strength of 9000 PSI and puncture resistance exceeding 10 lbs, ensuring durability during handling and storage. The bag is recyclable and free from harmful substances such as amines and heavy metals, aligning with RoHS and REACH compliance standards. This product is suitable for engineers looking for reliable ESD protection for transporting sensitive electronic items.

Suppliers

Company
Product
Description
Supplier Links
Anti Static Esd Shielding Bag; Bag Type Desco - 35K4104 - Newark, An Avnet Company
Chicago, IL, United States
Anti Static Esd Shielding Bag; Bag Type Desco
35K4104
Anti Static Esd Shielding Bag; Bag Type Desco 35K4104
ANTI STATIC ESD SHIELDING BAG; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:18"; Length - Metric:457mm; Width - Imperial:15"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Resealable; Product Range:-; Height:18" RoHS Compliant: NA

ANTI STATIC ESD SHIELDING BAG; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:18"; Length - Metric:457mm; Width - Imperial:15"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Resealable; Product Range:-; Height:18" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 35K4104
Product Name Anti Static Esd Shielding Bag; Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details