Desco Equipment Co., Inc. Anti-Static Esd Shielding Bag; Bag Type Desco 13270

Description
ANTI-STATIC ESD SHIELDING BAG; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:12"; Length - Metric:305mm; Width - Imperial:10"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Resealable; ESD Storage Type:Bag; Height:12" RoHS Compliant: NA
Datasheet
Description
ANTI-STATIC ESD SHIELDING BAG; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:12"; Length - Metric:305mm; Width - Imperial:10"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Resealable; ESD Storage Type:Bag; Height:12" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static Esd Shielding Bag; Bag Type Desco - 43K2562 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Static Esd Shielding Bag; Bag Type Desco
43K2562
Anti-Static Esd Shielding Bag; Bag Type Desco 43K2562
ANTI-STATIC ESD SHIELDING BAG; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:12"; Length - Metric:305mm; Width - Imperial:10"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Resealable; ESD Storage Type:Bag; Height:12" RoHS Compliant: NA

ANTI-STATIC ESD SHIELDING BAG; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:12"; Length - Metric:305mm; Width - Imperial:10"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Resealable; ESD Storage Type:Bag; Height:12" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 43K2562
Product Name Anti-Static Esd Shielding Bag; Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details