Desco Equipment Co., Inc. Anti Static Esd Shielding Bag; Bag Type Desco 13265

Description
ANTI STATIC ESD SHIELDING BAG; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:12"; Length - Metric:305mm; Width - Imperial:8"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Resealable; Product Range:-; Height:12" RoHS Compliant: NA
Description
ANTI STATIC ESD SHIELDING BAG; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:12"; Length - Metric:305mm; Width - Imperial:8"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Resealable; Product Range:-; Height:12" RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Anti Static Esd Shielding Bag; Bag Type Desco - 43K2561 - Newark, An Avnet Company
Chicago, IL, United States
Anti Static Esd Shielding Bag; Bag Type Desco
43K2561
Anti Static Esd Shielding Bag; Bag Type Desco 43K2561
ANTI STATIC ESD SHIELDING BAG; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:12"; Length - Metric:305mm; Width - Imperial:8"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Resealable; Product Range:-; Height:12" RoHS Compliant: NA

ANTI STATIC ESD SHIELDING BAG; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:12"; Length - Metric:305mm; Width - Imperial:8"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Resealable; Product Range:-; Height:12" RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 43K2561
Product Name Anti Static Esd Shielding Bag; Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details