Desco Equipment Co., Inc. Anti Static Esd Shielding Bag; Bag Type Desco 13130

Description
ANTI STATIC ESD SHIELDING BAG; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:18"; Length - Metric:457mm; Width - Imperial:18"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Heat Sealable; Product Range:-; Height:18" RoHS Compliant: Yes
Datasheet
Description
ANTI STATIC ESD SHIELDING BAG; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:18"; Length - Metric:457mm; Width - Imperial:18"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Heat Sealable; Product Range:-; Height:18" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti Static Esd Shielding Bag; Bag Type Desco - 43K2553 - Newark, An Avnet Company
Chicago, IL, United States
Anti Static Esd Shielding Bag; Bag Type Desco
43K2553
Anti Static Esd Shielding Bag; Bag Type Desco 43K2553
ANTI STATIC ESD SHIELDING BAG; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:18"; Length - Metric:457mm; Width - Imperial:18"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Heat Sealable; Product Range:-; Height:18" RoHS Compliant: Yes

ANTI STATIC ESD SHIELDING BAG; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:18"; Length - Metric:457mm; Width - Imperial:18"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Heat Sealable; Product Range:-; Height:18" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 43K2553
Product Name Anti Static Esd Shielding Bag; Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details