Desco Equipment Co., Inc. Static Shielding Bag, Heat Seal, 8x20; Bag Type Desco 12924

Description
STATIC SHIELDING BAG, HEAT SEAL, 8"X20"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:18"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes
Datasheet
Description
STATIC SHIELDING BAG, HEAT SEAL, 8"X20"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:18"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Static Shielding Bag, Heat Seal, 8x20; Bag Type Desco - 13AC7474 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 8x20; Bag Type Desco
13AC7474
Static Shielding Bag, Heat Seal, 8x20; Bag Type Desco 13AC7474
STATIC SHIELDING BAG, HEAT SEAL, 8"X20"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:18"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 8"X20"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:18"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 13AC7474
Product Name Static Shielding Bag, Heat Seal, 8x20; Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details