Desco Equipment Co., Inc. Static Shielding Bag, Heat Seal, 4x8; Bag Type Desco 12911

Description
STATIC SHIELDING BAG, HEAT SEAL, 4"X8"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203.2mm; Width - Imperial:4"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes
Datasheet
Description
STATIC SHIELDING BAG, HEAT SEAL, 4"X8"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203.2mm; Width - Imperial:4"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Static Shielding Bag, Heat Seal, 4x8; Bag Type Desco - 13AC7461 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 4x8; Bag Type Desco
13AC7461
Static Shielding Bag, Heat Seal, 4x8; Bag Type Desco 13AC7461
STATIC SHIELDING BAG, HEAT SEAL, 4"X8"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203.2mm; Width - Imperial:4"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 4"X8"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203.2mm; Width - Imperial:4"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 13AC7461
Product Name Static Shielding Bag, Heat Seal, 4x8; Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Compartment Box Packaging - 29/32X3/4X13/64
Specs
Container Type Box
Height 0.5748 inch (14.6 mm)
Length 5.43 inch (138 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details