Deschner Corporation Self-Adjusting 1" Cushioneer 6000-31-1

Description
CUSHIONEERS decelerate fast moving equipment without bang or bounce. They operate millions of cycles without leaking even one drop of fluid due to their patented rolling diaphragm rod seal. Two types are available, the original "infinitely adjustable" Cushioneer and a new "self adjusting" model. Both models are built to the demanding quality and performance standards developed in over 45 years of manufacture. They use a stainless steel rod hardened on the impact end to provide long wear life and a special alloy all metal piston precision mated to a tool steel cylinder to eliminate sliding seals resulting in higher absorption capacities for their size. The units are also equipped with a flexible rod wiper to prevent dirt, chips and moisture from entering the unit.
Description
CUSHIONEERS decelerate fast moving equipment without bang or bounce. They operate millions of cycles without leaking even one drop of fluid due to their patented rolling diaphragm rod seal. Two types are available, the original "infinitely adjustable" Cushioneer and a new "self adjusting" model. Both models are built to the demanding quality and performance standards developed in over 45 years of manufacture. They use a stainless steel rod hardened on the impact end to provide long wear life and a special alloy all metal piston precision mated to a tool steel cylinder to eliminate sliding seals resulting in higher absorption capacities for their size. The units are also equipped with a flexible rod wiper to prevent dirt, chips and moisture from entering the unit.

Suppliers

Company
Product
Description
Supplier Links
Self-Adjusting 1
Santa Ana, CA, USA
Self-Adjusting 1" Cushioneer
6000-31-1
Self-Adjusting 1" Cushioneer 6000-31-1
CUSHIONEERS decelerate fast moving equipment without bang or bounce. They operate millions of cycles without leaking even one drop of fluid due to their patented rolling diaphragm rod seal. Two types are available, the original "infinitely adjustable" Cushioneer and a new "self adjusting" model. Both models are built to the demanding quality and performance standards developed in over 45 years of manufacture. They use a stainless steel rod hardened on the impact end to provide long wear life and a special alloy all metal piston precision mated to a tool steel cylinder to eliminate sliding seals resulting in higher absorption capacities for their size. The units are also equipped with a flexible rod wiper to prevent dirt, chips and moisture from entering the unit.

CUSHIONEERS decelerate fast moving equipment without bang or bounce. They operate millions of cycles without leaking even one drop of fluid due to their patented rolling diaphragm rod seal. Two types are available, the original "infinitely adjustable" Cushioneer and a new "self adjusting" model. Both models are built to the demanding quality and performance standards developed in over 45 years of manufacture. They use a stainless steel rod hardened on the impact end to provide long wear life and a special alloy all metal piston precision mated to a tool steel cylinder to eliminate sliding seals resulting in higher absorption capacities for their size. The units are also equipped with a flexible rod wiper to prevent dirt, chips and moisture from entering the unit.

Technical Specifications

  Deschner Corporation
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number 6000-31-1
Product Name Self-Adjusting 1" Cushioneer
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression
Cylinder Diameter 0.9370 inch (23.8 mm)
Rod Diameter 0.3120 inch (7.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ceiling Mounted Vibration Hanger - SRB-SEISMIC-CABLE-RESTRAINT-KIT - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
View Details
Seismic Isolation Planeveyor - PS-80 - Links-Japan, LLC
Specs
Maximum Force (P1) 17624 lbs (7993 kg)
View Details
Adjustable Hydraulic Shock Absorbers / Mid-Bore - OEMXT 3.4 x 1 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details
Shock Absorbers - 2022924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.1890 inch (4.8 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details