Deschner Corporation Adjustable Standard Duty 1" Cushioneer 2002-31-1

Description
CUSHIONEERS decelerate fast moving equipment without bang or bounce. They operate millions of cycles without leaking even one drop of fluid due to their patented rolling diaphragm rod seal. Two types are available, the original "infinitely adjustable" Cushioneer and a new "self adjusting" model. Both models are built to the demanding quality and performance standards developed in over 45 years of manufacture. They use a stainless steel rod hardened on the impact end to provide long wear life and a special alloy all metal piston precision mated to a tool steel cylinder to eliminate sliding seals resulting in higher absorption capacities for their size. The units are also equipped with a flexible rod wiper to prevent dirt, chips and moisture from entering the unit.
Description
CUSHIONEERS decelerate fast moving equipment without bang or bounce. They operate millions of cycles without leaking even one drop of fluid due to their patented rolling diaphragm rod seal. Two types are available, the original "infinitely adjustable" Cushioneer and a new "self adjusting" model. Both models are built to the demanding quality and performance standards developed in over 45 years of manufacture. They use a stainless steel rod hardened on the impact end to provide long wear life and a special alloy all metal piston precision mated to a tool steel cylinder to eliminate sliding seals resulting in higher absorption capacities for their size. The units are also equipped with a flexible rod wiper to prevent dirt, chips and moisture from entering the unit.

Suppliers

Company
Product
Description
Supplier Links
Adjustable Standard Duty 1
Santa Ana, CA, USA
Adjustable Standard Duty 1" Cushioneer
2002-31-1
Adjustable Standard Duty 1" Cushioneer 2002-31-1
CUSHIONEERS decelerate fast moving equipment without bang or bounce. They operate millions of cycles without leaking even one drop of fluid due to their patented rolling diaphragm rod seal. Two types are available, the original "infinitely adjustable" Cushioneer and a new "self adjusting" model. Both models are built to the demanding quality and performance standards developed in over 45 years of manufacture. They use a stainless steel rod hardened on the impact end to provide long wear life and a special alloy all metal piston precision mated to a tool steel cylinder to eliminate sliding seals resulting in higher absorption capacities for their size. The units are also equipped with a flexible rod wiper to prevent dirt, chips and moisture from entering the unit.

CUSHIONEERS decelerate fast moving equipment without bang or bounce. They operate millions of cycles without leaking even one drop of fluid due to their patented rolling diaphragm rod seal. Two types are available, the original "infinitely adjustable" Cushioneer and a new "self adjusting" model. Both models are built to the demanding quality and performance standards developed in over 45 years of manufacture. They use a stainless steel rod hardened on the impact end to provide long wear life and a special alloy all metal piston precision mated to a tool steel cylinder to eliminate sliding seals resulting in higher absorption capacities for their size. The units are also equipped with a flexible rod wiper to prevent dirt, chips and moisture from entering the unit.

Shock Absorber - 60548118 - Radwell International
Willingboro, NJ, United States
Shock Absorber
60548118
Shock Absorber 60548118
SHOCK ABSORBER, CUSHIONEER, 1" STROKE, STANDARD DUTY, MAX. CAPACITY 8-800 IN. LBS., LENGTH (IN.) 7.83, DIAMETER (IN.) 0.937, MOUNTING DIAMETER (IN.) 0.9. FREE 2 YEAR RADWELL WARRANTY

SHOCK ABSORBER, CUSHIONEER, 1" STROKE, STANDARD DUTY, MAX. CAPACITY 8-800 IN. LBS., LENGTH (IN.) 7.83, DIAMETER (IN.) 0.937, MOUNTING DIAMETER (IN.) 0.9. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Deschner Corporation Radwell International
Product Category Shock Absorbers, Linear Dampers, and Dashpots Shock Absorbers, Linear Dampers, and Dashpots
Product Number 2002-31-1 60548118
Product Name Adjustable Standard Duty 1" Cushioneer Shock Absorber
Shock Absorber / Damper Type Shock Absorber Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression
Cylinder Diameter 0.9370 inch (23.8 mm)
Rod Diameter 0.3120 inch (7.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic shock absorber - DYEF-M5-Y1F - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.1102 inch (2.8 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Adjustable Shock Absorber - FA-2725FD - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 1.06 inch (27 mm)
View Details
Spring Floor Mounted Non-Seismic Isolator - AW-&-AWH-ISOLATORS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Mechanical
View Details
Shock Absorber - ED-16 - Reid Supply
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Rod Diameter 0.3800 inch (9.65 mm)
View Details