Deschner Corporation Kinechek Cushion-Start 1/2" 1102-31-1/2

Description
The CUSHION-START KINECHEK is a combination shock absorber and hydraulic check. The impact absorbing feature called "CUSHION-START" is a safeguard for those applications where a fast moving load exerts an impact force beyond the capacity of the Kinechek. Approximately 25% of the beginning of the stroke is used for cushioning, then the remaining portion of the stroke will control the load with the same constant uniformness as a regular Kinechek.
Description
The CUSHION-START KINECHEK is a combination shock absorber and hydraulic check. The impact absorbing feature called "CUSHION-START" is a safeguard for those applications where a fast moving load exerts an impact force beyond the capacity of the Kinechek. Approximately 25% of the beginning of the stroke is used for cushioning, then the remaining portion of the stroke will control the load with the same constant uniformness as a regular Kinechek.

Suppliers

Company
Product
Description
Supplier Links
Kinechek Cushion-Start 1/2
Santa Ana, CA, USA
Kinechek Cushion-Start 1/2"
1102-31-1/2
Kinechek Cushion-Start 1/2" 1102-31-1/2
The CUSHION-START KINECHEK is a combination shock absorber and hydraulic check. The impact absorbing feature called "CUSHION-START" is a safeguard for those applications where a fast moving load exerts an impact force beyond the capacity of the Kinechek. Approximately 25% of the beginning of the stroke is used for cushioning, then the remaining portion of the stroke will control the load with the same constant uniformness as a regular Kinechek.

The CUSHION-START KINECHEK is a combination shock absorber and hydraulic check. The impact absorbing feature called "CUSHION-START" is a safeguard for those applications where a fast moving load exerts an impact force beyond the capacity of the Kinechek. Approximately 25% of the beginning of the stroke is used for cushioning, then the remaining portion of the stroke will control the load with the same constant uniformness as a regular Kinechek.

Technical Specifications

  Deschner Corporation
Product Category Speed Controls
Product Number 1102-31-1/2
Product Name Kinechek Cushion-Start 1/2"
Body Material Steel
Features Adjustable
Dimensions Length: 6.33", Weight: 11.5oz
Mechanism Hydraulic
Action Compression
Unlock Full Specs
to access all available technical data

Similar Products

Nonadjustable Double Acting Rate Controls - DA 75 x 4 - Enidine Inc.
Specs
Dimensions Weight = 29.0 lbs
Mechanism Hydraulic
Action Compression (optional feature); Extension (optional feature); DoubleActing (optional feature)
View Details
Kinechek Super-K 4
Specs
Body Material Steel
Features Adjustable; FastReturn
Dimensions Length: 14.03", Weight: 23.2oz
View Details
Izmac Rate Control Adjustable Double Dial - IRAD30-100 - IZMAC Co., Ltd.
Specs
Features Adjustable
Stroke 3.94 inch (100 mm)
Minimum Force 584 lbs (265 kg)
View Details