Deodhar Electro Design P. Ltd. 600W DC-AC Sine Wave SPI Series Power Inverter SPI-600

Description
SPI Series Sine wave Power Inverters employ the latest state of the art High Frequency Switch Mode Technology. They are very light in weight and compact in size in addition to offering high conversion efficiency and very low no load loss. These units come with in-built protection against low and high input voltage, overload and short-circuit. An unique circuitry of these Inverters ensure that the Inverter draws current from the DC source only when there is some minimum load, to make it ideal for Solar PV applications. These Units can be offered in standard 19" rack enclosures as well as table top/wall mount type enclosure to suit a wide range of application such as Telecom, Signal, Emergency lighting, medical instrument, cash registers, light duty motors, power tools, RV, renewable energy like Solar PV, small wind generators and many more. The SPI series is available from 300W to 2000W suitable for the input DC working voltage of 12V, 24V, 48V, 72V and 110V. The optional features include in-built switch mode battery charger with an auto-change over relay. Features: High Frequency Switch Mode PWM Technique True Sine Wave Output High Conversion Efficiency, Very Low, Negligible No Load Loss Sleep Mode Pulse Circuitry to Ensure Low No Load Drain Conforms to EN 55022 Very Low Audible Noise
Description
SPI Series Sine wave Power Inverters employ the latest state of the art High Frequency Switch Mode Technology. They are very light in weight and compact in size in addition to offering high conversion efficiency and very low no load loss. These units come with in-built protection against low and high input voltage, overload and short-circuit. An unique circuitry of these Inverters ensure that the Inverter draws current from the DC source only when there is some minimum load, to make it ideal for Solar PV applications. These Units can be offered in standard 19" rack enclosures as well as table top/wall mount type enclosure to suit a wide range of application such as Telecom, Signal, Emergency lighting, medical instrument, cash registers, light duty motors, power tools, RV, renewable energy like Solar PV, small wind generators and many more. The SPI series is available from 300W to 2000W suitable for the input DC working voltage of 12V, 24V, 48V, 72V and 110V. The optional features include in-built switch mode battery charger with an auto-change over relay. Features: High Frequency Switch Mode PWM Technique True Sine Wave Output High Conversion Efficiency, Very Low, Negligible No Load Loss Sleep Mode Pulse Circuitry to Ensure Low No Load Drain Conforms to EN 55022 Very Low Audible Noise

Suppliers

Company
Product
Description
Supplier Links
600W DC-AC Sine Wave SPI Series Power Inverter - SPI-600 - Deodhar Electro Design P. Ltd.
Mumbai, Maharashtra, India
600W DC-AC Sine Wave SPI Series Power Inverter
SPI-600
600W DC-AC Sine Wave SPI Series Power Inverter SPI-600
SPI Series Sine wave Power Inverters employ the latest state of the art High Frequency Switch Mode Technology. They are very light in weight and compact in size in addition to offering high conversion efficiency and very low no load loss. These units come with in-built protection against low and high input voltage, overload and short-circuit. An unique circuitry of these Inverters ensure that the Inverter draws current from the DC source only when there is some minimum load, to make it ideal for Solar PV applications. These Units can be offered in standard 19" rack enclosures as well as table top/wall mount type enclosure to suit a wide range of application such as Telecom, Signal, Emergency lighting, medical instrument, cash registers, light duty motors, power tools, RV, renewable energy like Solar PV, small wind generators and many more. The SPI series is available from 300W to 2000W suitable for the input DC working voltage of 12V, 24V, 48V, 72V and 110V. The optional features include in-built switch mode battery charger with an auto-change over relay. Features: High Frequency Switch Mode PWM Technique True Sine Wave Output High Conversion Efficiency, Very Low, Negligible No Load Loss Sleep Mode Pulse Circuitry to Ensure Low No Load Drain Conforms to EN 55022 Very Low Audible Noise

SPI Series Sine wave Power Inverters employ the latest state of the art High Frequency Switch Mode Technology. They are very light in weight and compact in size in addition to offering high conversion efficiency and very low no load loss. These units come with in-built protection against low and high input voltage, overload and short-circuit. An unique circuitry of these Inverters ensure that the Inverter draws current from the DC source only when there is some minimum load, to make it ideal for Solar PV applications.

These Units can be offered in standard 19" rack enclosures as well as table top/wall mount type enclosure to suit a wide range of application such as Telecom, Signal, Emergency lighting, medical instrument, cash registers, light duty motors, power tools, RV, renewable energy like Solar PV, small wind generators and many more. The SPI series is available from 300W to 2000W suitable for the input DC working voltage of 12V, 24V, 48V, 72V and 110V. The optional features include in-built switch mode battery charger with an auto-change over relay.

Features:

  • High Frequency Switch Mode PWM Technique
  • True Sine Wave Output
  • High Conversion Efficiency, Very Low, Negligible No Load Loss
  • Sleep Mode Pulse Circuitry to Ensure Low No Load Drain
  • Conforms to EN 55022
  • Very Low Audible Noise
Supplier's Site

Technical Specifications

  Deodhar Electro Design P. Ltd.
Product Category Power Supplies
Product Number SPI-600
Product Name 600W DC-AC Sine Wave SPI Series Power Inverter
Type DC/AC Inverter
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
9-36V DC to DC Power Module MI/O-Chassis compliant - MIOE-PWR2-00A1E - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 12.0 volts
View Details
Type 78.50 - Switch mode power supply - 785012301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details