Deodhar Electro Design P. Ltd. 2000W DC-AC Sine Wave SPI Series Power Inverter SPI-2000

Description
SPI Series Sine wave Power Inverters employ the latest state of the art High Frequency Switch Mode Technology. They are very light in weight and compact in size in addition to offering high conversion efficiency and very low no load loss. These units come with in-built protection against low and high input voltage, overload and short-circuit. An unique circuitry of these Inverters ensure that the Inverter draws current from the DC source only when there is some minimum load, to make it ideal for Solar PV applications. These Units can be offered in standard 19" rack enclosures as well as table top/wall mount type enclosure to suit a wide range of application such as Telecom, Signal, Emergency lighting, medical instrument, cash registers, light duty motors, power tools, RV, renewable energy like Solar PV, small wind generators and many more. The SPI series is available from 300W to 2000W suitable for the input DC working voltage of 12V, 24V, 48V, 72V and 110V. The optional features include in-built switch mode battery charger with an auto-change over relay. Features: High Frequency Switch Mode PWM Technique True Sine Wave Output High Conversion Efficiency, Very Low, Negligible No Load Loss Sleep Mode Pulse Circuitry to Ensure Low No Load Drain Conforms to EN 55022 Very Low Audible Noise
Description
SPI Series Sine wave Power Inverters employ the latest state of the art High Frequency Switch Mode Technology. They are very light in weight and compact in size in addition to offering high conversion efficiency and very low no load loss. These units come with in-built protection against low and high input voltage, overload and short-circuit. An unique circuitry of these Inverters ensure that the Inverter draws current from the DC source only when there is some minimum load, to make it ideal for Solar PV applications. These Units can be offered in standard 19" rack enclosures as well as table top/wall mount type enclosure to suit a wide range of application such as Telecom, Signal, Emergency lighting, medical instrument, cash registers, light duty motors, power tools, RV, renewable energy like Solar PV, small wind generators and many more. The SPI series is available from 300W to 2000W suitable for the input DC working voltage of 12V, 24V, 48V, 72V and 110V. The optional features include in-built switch mode battery charger with an auto-change over relay. Features: High Frequency Switch Mode PWM Technique True Sine Wave Output High Conversion Efficiency, Very Low, Negligible No Load Loss Sleep Mode Pulse Circuitry to Ensure Low No Load Drain Conforms to EN 55022 Very Low Audible Noise

Suppliers

Company
Product
Description
Supplier Links
2000W DC-AC Sine Wave SPI Series Power Inverter - SPI-2000 - Deodhar Electro Design P. Ltd.
Mumbai, Maharashtra, India
2000W DC-AC Sine Wave SPI Series Power Inverter
SPI-2000
2000W DC-AC Sine Wave SPI Series Power Inverter SPI-2000
SPI Series Sine wave Power Inverters employ the latest state of the art High Frequency Switch Mode Technology. They are very light in weight and compact in size in addition to offering high conversion efficiency and very low no load loss. These units come with in-built protection against low and high input voltage, overload and short-circuit. An unique circuitry of these Inverters ensure that the Inverter draws current from the DC source only when there is some minimum load, to make it ideal for Solar PV applications. These Units can be offered in standard 19" rack enclosures as well as table top/wall mount type enclosure to suit a wide range of application such as Telecom, Signal, Emergency lighting, medical instrument, cash registers, light duty motors, power tools, RV, renewable energy like Solar PV, small wind generators and many more. The SPI series is available from 300W to 2000W suitable for the input DC working voltage of 12V, 24V, 48V, 72V and 110V. The optional features include in-built switch mode battery charger with an auto-change over relay. Features: High Frequency Switch Mode PWM Technique True Sine Wave Output High Conversion Efficiency, Very Low, Negligible No Load Loss Sleep Mode Pulse Circuitry to Ensure Low No Load Drain Conforms to EN 55022 Very Low Audible Noise

SPI Series Sine wave Power Inverters employ the latest state of the art High Frequency Switch Mode Technology. They are very light in weight and compact in size in addition to offering high conversion efficiency and very low no load loss. These units come with in-built protection against low and high input voltage, overload and short-circuit. An unique circuitry of these Inverters ensure that the Inverter draws current from the DC source only when there is some minimum load, to make it ideal for Solar PV applications.

These Units can be offered in standard 19" rack enclosures as well as table top/wall mount type enclosure to suit a wide range of application such as Telecom, Signal, Emergency lighting, medical instrument, cash registers, light duty motors, power tools, RV, renewable energy like Solar PV, small wind generators and many more. The SPI series is available from 300W to 2000W suitable for the input DC working voltage of 12V, 24V, 48V, 72V and 110V. The optional features include in-built switch mode battery charger with an auto-change over relay.

Features:

  • High Frequency Switch Mode PWM Technique
  • True Sine Wave Output
  • High Conversion Efficiency, Very Low, Negligible No Load Loss
  • Sleep Mode Pulse Circuitry to Ensure Low No Load Drain
  • Conforms to EN 55022
  • Very Low Audible Noise
Supplier's Site

Technical Specifications

  Deodhar Electro Design P. Ltd.
Product Category Power Supplies
Product Number SPI-2000
Product Name 2000W DC-AC Sine Wave SPI Series Power Inverter
Type DC/AC Inverter
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
High Voltage Power Supplies - 402S-20KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSA-12024 - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
2 suppliers