Deodhar Electro Design P. Ltd. 1500W Solar Power Inverter With MPPT Charger Controller SGP-1500

Description
DE GREEN POWER SYSTEM, AGPS, is your renewable energy source from Sun, which generates DC power that includes a battery bank to store the DC power, and DE Sine Wave Power Inverter. Our inverter is at the centre of the intelligent renewable energy system, seamlessly converting DC power to clean and reliable AC electricity for your needs with many additional automatic features. When the sun is up, the solar panels generate power to charge batteries and simultaneously provide electricity. At night, the DE inverter takes stored power from battery bank. Features: Emission Free Natural Energy Near Zero Maintenance System Components Long Life, High Efficiency Solar PV Modules High Efficiency True Sine Wave Switch Mode Inverter Employs Unique Sleep Mode to Prevent No Load Drain Micro Controller based Charge Controller with Built in Temp. Compensation Electronic Protection for Short Circuit / Over Current of Solar and Load
Description
DE GREEN POWER SYSTEM, AGPS, is your renewable energy source from Sun, which generates DC power that includes a battery bank to store the DC power, and DE Sine Wave Power Inverter. Our inverter is at the centre of the intelligent renewable energy system, seamlessly converting DC power to clean and reliable AC electricity for your needs with many additional automatic features. When the sun is up, the solar panels generate power to charge batteries and simultaneously provide electricity. At night, the DE inverter takes stored power from battery bank. Features: Emission Free Natural Energy Near Zero Maintenance System Components Long Life, High Efficiency Solar PV Modules High Efficiency True Sine Wave Switch Mode Inverter Employs Unique Sleep Mode to Prevent No Load Drain Micro Controller based Charge Controller with Built in Temp. Compensation Electronic Protection for Short Circuit / Over Current of Solar and Load

Suppliers

Company
Product
Description
Supplier Links
1500W Solar Power Inverter With MPPT Charger Controller - SGP-1500 - Deodhar Electro Design P. Ltd.
Mumbai, Maharashtra, India
1500W Solar Power Inverter With MPPT Charger Controller
SGP-1500
1500W Solar Power Inverter With MPPT Charger Controller SGP-1500
DE GREEN POWER SYSTEM, AGPS, is your renewable energy source from Sun, which generates DC power that includes a battery bank to store the DC power, and DE Sine Wave Power Inverter. Our inverter is at the centre of the intelligent renewable energy system, seamlessly converting DC power to clean and reliable AC electricity for your needs with many additional automatic features. When the sun is up, the solar panels generate power to charge batteries and simultaneously provide electricity. At night, the DE inverter takes stored power from battery bank. Features: Emission Free Natural Energy Near Zero Maintenance System Components Long Life, High Efficiency Solar PV Modules High Efficiency True Sine Wave Switch Mode Inverter Employs Unique Sleep Mode to Prevent No Load Drain Micro Controller based Charge Controller with Built in Temp. Compensation Electronic Protection for Short Circuit / Over Current of Solar and Load

DE GREEN POWER SYSTEM, AGPS, is your renewable energy source from Sun, which generates DC power that includes a battery bank to store the DC power, and DE Sine Wave Power Inverter. Our inverter is at the centre of the intelligent renewable energy system, seamlessly converting DC power to clean and reliable AC electricity for your needs with many additional automatic features. When the sun is up, the solar panels generate power to charge batteries and simultaneously provide electricity. At night, the DE inverter takes stored power from battery bank.

Features:

  • Emission Free Natural Energy
  • Near Zero Maintenance System Components
  • Long Life, High Efficiency Solar PV Modules
  • High Efficiency True Sine Wave Switch Mode Inverter
  • Employs Unique Sleep Mode to Prevent No Load Drain
  • Micro Controller based Charge Controller with Built in Temp. Compensation
  • Electronic Protection for Short Circuit / Over Current of Solar and Load
Supplier's Site

Technical Specifications

  Deodhar Electro Design P. Ltd.
Product Category Power Supplies
Product Number SGP-1500
Product Name 1500W Solar Power Inverter With MPPT Charger Controller
Type DC/AC Inverter
Unlock Full Specs
to access all available technical data

Similar Products

Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 24 V, 500 Ma Rohs Compliant Finder - 89W0456 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details