Deodhar Electro Design P. Ltd. Programmable Active Electronics Loads

Description
The Programmable DC Loads are available from 150W to 960W in single individual Modules in compact 2U high Standard 19” Rack. They are expandable for higher power ratings and can be offer as single channel or multi channel configurations. They also offer the flexibility for various modes of operation such as Constant Current, Constant Voltage, Constant Power and Constant Resistance. Features: Models from 150W to 960W per Channel. Available in Single Channel, Multi Channel, Master Slave Configurations. Remote Programming, Monitoring and Controls through either RS 232 or GPIB. Easy Expandability for Higher Power Ratings with Add on Modules. 2 x 16 Character Bright VFD Display on the Front Panel.
Description
The Programmable DC Loads are available from 150W to 960W in single individual Modules in compact 2U high Standard 19” Rack. They are expandable for higher power ratings and can be offer as single channel or multi channel configurations. They also offer the flexibility for various modes of operation such as Constant Current, Constant Voltage, Constant Power and Constant Resistance. Features: Models from 150W to 960W per Channel. Available in Single Channel, Multi Channel, Master Slave Configurations. Remote Programming, Monitoring and Controls through either RS 232 or GPIB. Easy Expandability for Higher Power Ratings with Add on Modules. 2 x 16 Character Bright VFD Display on the Front Panel.

Suppliers

Company
Product
Description
Supplier Links
Programmable Active Electronics Loads -  - Deodhar Electro Design P. Ltd.
Mumbai, Maharashtra, India
Programmable Active Electronics Loads
Programmable Active Electronics Loads
The Programmable DC Loads are available from 150W to 960W in single individual Modules in compact 2U high Standard 19” Rack. They are expandable for higher power ratings and can be offer as single channel or multi channel configurations. They also offer the flexibility for various modes of operation such as Constant Current, Constant Voltage, Constant Power and Constant Resistance. Features: Models from 150W to 960W per Channel. Available in Single Channel, Multi Channel, Master Slave Configurations. Remote Programming, Monitoring and Controls through either RS 232 or GPIB. Easy Expandability for Higher Power Ratings with Add on Modules. 2 x 16 Character Bright VFD Display on the Front Panel.

The Programmable DC Loads are available from 150W to 960W in single individual Modules in compact 2U high Standard 19” Rack. They are expandable for higher power ratings and can be offer as single channel or multi channel configurations. They also offer the flexibility for various modes of operation such as Constant Current, Constant Voltage, Constant Power and Constant Resistance.

Features:

  • Models from 150W to 960W per Channel.
  • Available in Single Channel, Multi Channel, Master Slave Configurations.
  • Remote Programming, Monitoring and Controls through either RS 232 or GPIB.
  • Easy Expandability for Higher Power Ratings with Add on Modules.
  • 2 x 16 Character Bright VFD Display on the Front Panel.
Supplier's Site

Technical Specifications

  Deodhar Electro Design P. Ltd.
Product Category Resistors
Product Name Programmable Active Electronics Loads
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details