Deodhar Electro Design P. Ltd. 2400W 86xx Series AC-AC Programmable Power Source Model 8630P

Description
The 86xx Series of Programmable AC Power Source is compact in size and light in weight due to the use of the state of the art Switch Mode High Frequency PWM technology. These A C Power Sources come with a built in PFC with universal input to provide a typical input power factor of 0.99 at full load, suitable for all the utility power outlets in almost all the countries. The output AC is of full rated current and is delivered in the voltage range of 135V AC or 270V AC, which is user selectable, using a push switch on the front panel. The PROGRAMMABLE AC SOURCE is provided with 16 x 2 character VF Display for parameter display (Output Voltage & Selected Voltage Range, Current, Frequency, Power & Mode of Operation; Local/Remote). The control is through a rotary encoder with the push button switch for control of output voltage & frequency. A separate output ON/OFF switch controls power to the load. The unit is protected against over temperature, overload and short circuit. These units are available in five output power ratings of 500VA, 1000VA, 1500VA, 2000VA& 3000VA. It is ideally suitable for industrial product testing; power conversion, automatic test equipment, avionics and military applications for bench top or standard 19" rack mount applications. Features: Compact Size and Light Weight, Standard 19" Rack Construction. Step-less Frequency Setting from 45Hz to 450Hz. Very Low Distortion Sine Wave Output. Output Voltage Range Selectable 135V or 270V AC. Galvanically Isolated Input / Output. Independent ON / OFF Switch for Input and Output. 16 x 2 Vacuum Fluroscent Display for Parameter Display. Complete Operation Through Push Switches & a Digital Rotary Encoder. Automatic Protection Against Overload, Short Circuit and Over Temperature. Built in PFC to Provide 0.99 Input Power Factor and Wide Input Range. Conforms to EN 55022, Class A, Safety Standard EN 60950.
Description
The 86xx Series of Programmable AC Power Source is compact in size and light in weight due to the use of the state of the art Switch Mode High Frequency PWM technology. These A C Power Sources come with a built in PFC with universal input to provide a typical input power factor of 0.99 at full load, suitable for all the utility power outlets in almost all the countries. The output AC is of full rated current and is delivered in the voltage range of 135V AC or 270V AC, which is user selectable, using a push switch on the front panel. The PROGRAMMABLE AC SOURCE is provided with 16 x 2 character VF Display for parameter display (Output Voltage & Selected Voltage Range, Current, Frequency, Power & Mode of Operation; Local/Remote). The control is through a rotary encoder with the push button switch for control of output voltage & frequency. A separate output ON/OFF switch controls power to the load. The unit is protected against over temperature, overload and short circuit. These units are available in five output power ratings of 500VA, 1000VA, 1500VA, 2000VA& 3000VA. It is ideally suitable for industrial product testing; power conversion, automatic test equipment, avionics and military applications for bench top or standard 19" rack mount applications. Features: Compact Size and Light Weight, Standard 19" Rack Construction. Step-less Frequency Setting from 45Hz to 450Hz. Very Low Distortion Sine Wave Output. Output Voltage Range Selectable 135V or 270V AC. Galvanically Isolated Input / Output. Independent ON / OFF Switch for Input and Output. 16 x 2 Vacuum Fluroscent Display for Parameter Display. Complete Operation Through Push Switches & a Digital Rotary Encoder. Automatic Protection Against Overload, Short Circuit and Over Temperature. Built in PFC to Provide 0.99 Input Power Factor and Wide Input Range. Conforms to EN 55022, Class A, Safety Standard EN 60950.

Suppliers

Company
Product
Description
Supplier Links
2400W 86xx Series AC-AC Programmable Power Source - Model 8630P - Deodhar Electro Design P. Ltd.
Mumbai, Maharashtra, India
2400W 86xx Series AC-AC Programmable Power Source
Model 8630P
2400W 86xx Series AC-AC Programmable Power Source Model 8630P
The 86xx Series of Programmable AC Power Source is compact in size and light in weight due to the use of the state of the art Switch Mode High Frequency PWM technology. These A C Power Sources come with a built in PFC with universal input to provide a typical input power factor of 0.99 at full load, suitable for all the utility power outlets in almost all the countries. The output AC is of full rated current and is delivered in the voltage range of 135V AC or 270V AC, which is user selectable, using a push switch on the front panel. The PROGRAMMABLE AC SOURCE is provided with 16 x 2 character VF Display for parameter display (Output Voltage & Selected Voltage Range, Current, Frequency, Power & Mode of Operation; Local/Remote). The control is through a rotary encoder with the push button switch for control of output voltage & frequency. A separate output ON/OFF switch controls power to the load. The unit is protected against over temperature, overload and short circuit. These units are available in five output power ratings of 500VA, 1000VA, 1500VA, 2000VA& 3000VA. It is ideally suitable for industrial product testing; power conversion, automatic test equipment, avionics and military applications for bench top or standard 19" rack mount applications. Features: Compact Size and Light Weight, Standard 19" Rack Construction. Step-less Frequency Setting from 45Hz to 450Hz. Very Low Distortion Sine Wave Output. Output Voltage Range Selectable 135V or 270V AC. Galvanically Isolated Input / Output. Independent ON / OFF Switch for Input and Output. 16 x 2 Vacuum Fluroscent Display for Parameter Display. Complete Operation Through Push Switches & a Digital Rotary Encoder. Automatic Protection Against Overload, Short Circuit and Over Temperature. Built in PFC to Provide 0.99 Input Power Factor and Wide Input Range. Conforms to EN 55022, Class A, Safety Standard EN 60950.

The 86xx Series of Programmable AC Power Source is compact in size and light in weight due to the use of the state of the art Switch Mode High Frequency PWM technology. These A C Power Sources come with a built in PFC with universal input to provide a typical input power factor of 0.99 at full load, suitable for all the utility power outlets in almost all the countries. The output AC is of full rated current and is delivered in the voltage range of 135V AC or 270V AC, which is user selectable, using a push switch on the front panel.

The PROGRAMMABLE AC SOURCE is provided with 16 x 2 character VF Display for parameter display (Output Voltage & Selected Voltage Range, Current, Frequency, Power & Mode of Operation; Local/Remote). The control is through a rotary encoder with the push button switch for control of output voltage & frequency. A separate output ON/OFF switch controls power to the load. The unit is protected against over temperature, overload and short circuit.

These units are available in five output power ratings of 500VA, 1000VA, 1500VA, 2000VA& 3000VA. It is ideally suitable for industrial product testing; power conversion, automatic test equipment, avionics and military applications for bench top or standard 19" rack mount applications.

Features:

  • Compact Size and Light Weight, Standard 19" Rack Construction.
  • Step-less Frequency Setting from 45Hz to 450Hz.
  • Very Low Distortion Sine Wave Output.
  • Output Voltage Range Selectable 135V or 270V AC.
  • Galvanically Isolated Input / Output.
  • Independent ON / OFF Switch for Input and Output.
  • 16 x 2 Vacuum Fluroscent Display for Parameter Display.
  • Complete Operation Through Push Switches & a Digital Rotary Encoder.
  • Automatic Protection Against Overload, Short Circuit and Over Temperature.
  • Built in PFC to Provide 0.99 Input Power Factor and Wide Input Range.
  • Conforms to EN 55022, Class A, Safety Standard EN 60950.
Supplier's Site

Technical Specifications

  Deodhar Electro Design P. Ltd.
Product Category Power Supplies
Product Number Model 8630P
Product Name 2400W 86xx Series AC-AC Programmable Power Source
Type AC Power Source; Programmable Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details