Demmel AG Lcd Module, 10.2, 1024 X 600; Display Size Demmel Products DPP-CT1060

Description
LCD MODULE, 10.2", 1024 X 600; Display Size:10.2"; Resolution:1024 x 600; VGA Size:-; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:5V; Interface Type:SPI / I2C / RS 232; Display Brightness:300cd/m²
Datasheet
Description
LCD MODULE, 10.2", 1024 X 600; Display Size:10.2"; Resolution:1024 x 600; VGA Size:-; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:5V; Interface Type:SPI / I2C / RS 232; Display Brightness:300cd/m²
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd Module, 10.2, 1024 X 600; Display Size Demmel Products - 13T9351 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Module, 10.2, 1024 X 600; Display Size Demmel Products
13T9351
Lcd Module, 10.2, 1024 X 600; Display Size Demmel Products 13T9351
LCD MODULE, 10.2", 1024 X 600; Display Size:10.2"; Resolution:1024 x 600; VGA Size:-; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:5V; Interface Type:SPI / I2C / RS 232; Display Brightness:300cd/m²

LCD MODULE, 10.2", 1024 X 600; Display Size:10.2"; Resolution:1024 x 600; VGA Size:-; Display Orientation:Landscape; Display Appearance:RGB; Logic Voltage:5V; Interface Type:SPI / I2C / RS 232; Display Brightness:300cd/m²

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 13T9351
Product Name Lcd Module, 10.2, 1024 X 600; Display Size Demmel Products
Technology TFT; Optoelectronics & Displays > Displays > LCD Displays > TFT LCD Displays
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2543571 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Viewing Area Width 154 mm (6.06 inch)
Viewing Area Height 16.5 mm (0.6496 inch)
View Details
LCD Module & Network Card - EZIO-100 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Display Type Character Display
Features / Applications Serial Interface Option
Number of Lines 2
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Negative
View Details