Demag Cranes & Components Right Angle Gearmotors W**80 TD ZBA 112 A 4

Description
Demag type W right angle gear motors are available in 10 sizes. They are fitted with output flanges, foot rails or torque brackets to meet your requirements. Right angle gearbox sizes W10 to W50 feature a hypoid wheel pair, offering good efficiency in the lower power range for quiet running characteristics and a large gear ratio range. Right angle gearbox sizes W60 to W100 feature bevel gear wheels. The basic hypoid gearboxes are of two-stage design. The basic bevel gearboxes are of three-stage design. The gear ratio range of all gearboxes from size W20 can be significantly increased by means of an intermediate stage. Gearbox sizes W10 to W40 feature a housing of high-quality gravity die-cast aluminium, which guarantees high stability for a low deadweight. Sizes W50 to W100 feature a grey cast iron housing. Variants Universal type Foot-mounted type Foot-mounted type Flange-mounted type
Datasheet
Description
Demag type W right angle gear motors are available in 10 sizes. They are fitted with output flanges, foot rails or torque brackets to meet your requirements. Right angle gearbox sizes W10 to W50 feature a hypoid wheel pair, offering good efficiency in the lower power range for quiet running characteristics and a large gear ratio range. Right angle gearbox sizes W60 to W100 feature bevel gear wheels. The basic hypoid gearboxes are of two-stage design. The basic bevel gearboxes are of three-stage design. The gear ratio range of all gearboxes from size W20 can be significantly increased by means of an intermediate stage. Gearbox sizes W10 to W40 feature a housing of high-quality gravity die-cast aluminium, which guarantees high stability for a low deadweight. Sizes W50 to W100 feature a grey cast iron housing. Variants Universal type Foot-mounted type Foot-mounted type Flange-mounted type
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Angle Gearmotors - W**80 TD ZBA 112 A 4 - Demag Cranes & Components
Cleveland, OH, USA
Right Angle Gearmotors
W**80 TD ZBA 112 A 4
Right Angle Gearmotors W**80 TD ZBA 112 A 4
Demag type W right angle gear motors are available in 10 sizes. They are fitted with output flanges, foot rails or torque brackets to meet your requirements. Right angle gearbox sizes W10 to W50 feature a hypoid wheel pair, offering good efficiency in the lower power range for quiet running characteristics and a large gear ratio range. Right angle gearbox sizes W60 to W100 feature bevel gear wheels. The basic hypoid gearboxes are of two-stage design. The basic bevel gearboxes are of three-stage design. The gear ratio range of all gearboxes from size W20 can be significantly increased by means of an intermediate stage. Gearbox sizes W10 to W40 feature a housing of high-quality gravity die-cast aluminium, which guarantees high stability for a low deadweight. Sizes W50 to W100 feature a grey cast iron housing. Variants Universal type Foot-mounted type Foot-mounted type Flange-mounted type

Demag type W right angle gear motors are available in 10 sizes. They are fitted with output flanges, foot rails or torque brackets to meet your requirements.
Right angle gearbox sizes W10 to W50 feature a hypoid wheel pair, offering good efficiency in the lower power range for quiet running characteristics and a large gear ratio range. Right angle gearbox sizes W60 to W100 feature bevel gear wheels.
The basic hypoid gearboxes are of two-stage design. The basic bevel gearboxes are of three-stage design. The gear ratio range of all gearboxes from size W20 can be significantly increased by means of an intermediate stage.
Gearbox sizes W10 to W40 feature a housing of high-quality gravity die-cast aluminium, which guarantees high stability for a low deadweight. Sizes W50 to W100 feature a grey cast iron housing.

Variants

  • Universal type
  • Foot-mounted type
  • Foot-mounted type
  • Flange-mounted type
Supplier's Site Datasheet

Technical Specifications

  Demag Cranes & Components
Product Category Gearmotors
Product Number W**80 TD ZBA 112 A 4
Product Name Right Angle Gearmotors
Motor Type AC Motor
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
Phase Three-phase
AC Motor Features Reversible
Unlock Full Specs
to access all available technical data

Similar Products

IN-LINE Brushless Gearmotors - MMP BL44-297D-24V GP42-308 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless DC-Gearmotors Series 1515 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
Precision Gearmotor with Planetary Gearbox(Epson gears) - C1020...10PP...(2) - Constar Motion Co., Ltd
Specs
DC Voltage Range 2.5 VDC
Continuous Torque 0.1 In-lbs (0.1000 kg-cm)
Gear Type Planetary
View Details