Demag Cranes & Components KB Conical Rotor Brake Motors KBA 71 A 4

Description
The Demag KB conical-rotor brake motor provides you with a brake motor that utilizes a unique operating principle: The brake is not separately controlled, but firmly connected to the rotor, i.e. integrated. This means that motor start-up and brake release as well as motor switch-off and brake application are each synchronized. Applications The Demag KB conical-rotor brake motor features a remarkably simple, robust and reliable brake system. It is an outstanding solution wherever demanding requirements have to be met by the brake. Benefits Extremely high allowable starts/stops per hour High braking energy Unaffected by temporary overload Long brake lining service life, since the heat generated by the brake is immediately dissipated Short overall length, since the brake disc simultaneously forms the motor fan No separate control or additional switching elements required, since the brake is automatically applied and released No additional motor temperature rise, since a brake coil is not necessary
Description
The Demag KB conical-rotor brake motor provides you with a brake motor that utilizes a unique operating principle: The brake is not separately controlled, but firmly connected to the rotor, i.e. integrated. This means that motor start-up and brake release as well as motor switch-off and brake application are each synchronized. Applications The Demag KB conical-rotor brake motor features a remarkably simple, robust and reliable brake system. It is an outstanding solution wherever demanding requirements have to be met by the brake. Benefits Extremely high allowable starts/stops per hour High braking energy Unaffected by temporary overload Long brake lining service life, since the heat generated by the brake is immediately dissipated Short overall length, since the brake disc simultaneously forms the motor fan No separate control or additional switching elements required, since the brake is automatically applied and released No additional motor temperature rise, since a brake coil is not necessary
Datasheet
Datasheet Summary
Powered by GS/AI

The Demag KBA 71 A 4 is a conical rotor brake motor designed for applications requiring reliable and efficient braking action. It has an output of 0.60 HP and a brake torque of 6.7 lb-ft, making it suitable for demanding start-stop operations with high cycle rates. The motor features a unique design where the brake is mechanically linked to the rotor, allowing for synchronized motor start-up and brake release, as well as motor shut-off and brake application. This integration eliminates the need for separate control systems or additional switching elements. The KBA 71 A 4 is characterized by effective heat dissipation through its large-format brake cap, which contributes to longer service life for the brake linings. The brake disc also functions as a fan, reducing the overall housing length while maintaining good thermal management. This motor is particularly advantageous in environments where high braking energy and durability are essential, as it can handle a high number of starts and stops per hour without being affected by temporary overloads.

Datasheet Summary
Powered by GS/AI

The Demag KBA 71 A 4 is a conical rotor brake motor designed for applications requiring reliable and efficient braking action. It has an output of 0.60 HP and a brake torque of 6.7 lb-ft, making it suitable for demanding start-stop operations with high cycle rates. The motor features a unique design where the brake is mechanically linked to the rotor, allowing for synchronized motor start-up and brake release, as well as motor shut-off and brake application. This integration eliminates the need for separate control systems or additional switching elements. The KBA 71 A 4 is characterized by effective heat dissipation through its large-format brake cap, which contributes to longer service life for the brake linings. The brake disc also functions as a fan, reducing the overall housing length while maintaining good thermal management. This motor is particularly advantageous in environments where high braking energy and durability are essential, as it can handle a high number of starts and stops per hour without being affected by temporary overloads.

Suppliers

Company
Product
Description
Supplier Links
KB Conical Rotor Brake Motors - KBA 71 A 4 - Demag Cranes & Components
Cleveland, OH, USA
KB Conical Rotor Brake Motors
KBA 71 A 4
KB Conical Rotor Brake Motors KBA 71 A 4
The Demag KB conical-rotor brake motor provides you with a brake motor that utilizes a unique operating principle: The brake is not separately controlled, but firmly connected to the rotor, i.e. integrated. This means that motor start-up and brake release as well as motor switch-off and brake application are each synchronized. Applications The Demag KB conical-rotor brake motor features a remarkably simple, robust and reliable brake system. It is an outstanding solution wherever demanding requirements have to be met by the brake. Benefits Extremely high allowable starts/stops per hour High braking energy Unaffected by temporary overload Long brake lining service life, since the heat generated by the brake is immediately dissipated Short overall length, since the brake disc simultaneously forms the motor fan No separate control or additional switching elements required, since the brake is automatically applied and released No additional motor temperature rise, since a brake coil is not necessary

The Demag KB conical-rotor brake motor provides you with a brake motor that utilizes a unique operating principle: The brake is not separately controlled, but firmly connected to the rotor, i.e. integrated. This means that motor start-up and brake release as well as motor switch-off and brake application are each synchronized.

Applications

The Demag KB conical-rotor brake motor features a remarkably simple, robust and reliable brake system. It is an outstanding solution wherever demanding requirements have to be met by the brake.

Benefits

  • Extremely high allowable starts/stops per hour
  • High braking energy
  • Unaffected by temporary overload
  • Long brake lining service life, since the heat generated by the brake is immediately dissipated
  • Short overall length, since the brake disc simultaneously forms the motor fan
  • No separate control or additional switching elements required, since the brake is automatically applied and released
  • No additional motor temperature rise, since a brake coil is not necessary
Supplier's Site Datasheet

Technical Specifications

  Demag Cranes & Components
Product Category AC Motors
Product Number KBA 71 A 4
Product Name KB Conical Rotor Brake Motors
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
Phase Three-phase
AC Motor Features Reversible
Output Power 0.5000 HP
Unlock Full Specs
to access all available technical data

Similar Products

SD1 Series 12V 15W - 11215S - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.0201 HP
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
View Details
Y Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details