The Demag KB Conical Rotor Brake Motor, specifically the KBA 140 B 12/2 model, features an integrated brake system that synchronizes motor operations with brake application and release. This design allows for high efficiency and reliability, making it suitable for demanding applications. The motor supports a high number of starts and stops per hour and can handle significant braking energy without being affected by temporary overloads. The brake lining has a long service life due to effective heat dissipation, and the overall design is compact, as the brake disc also serves as the motor fan. Additionally, the system does not require separate control or additional switching elements, simplifying installation and operation.
The Demag KB conical-rotor brake motor provides you with a brake motor that utilizes a unique operating principle: The brake is not separately controlled, but firmly connected to the rotor, i.e. integrated. This means that motor start-up and brake release as well as motor switch-off and brake application are each synchronized.
Applications
The Demag KB conical-rotor brake motor features a remarkably simple, robust and reliable brake system. It is an outstanding solution wherever demanding requirements have to be met by the brake.
Benefits
| Demag Cranes & Components | |
|---|---|
| Product Category | AC Motors |
| Product Number | KBA 140 B 12/2 |
| Product Name | KB Conical Rotor Brake Motors |
| AC Construction | Induction |
| AC Voltage & Frequency | 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature) |
| Phase | Three-phase |
| AC Motor Features | Multi-speed; Reversible |
| Output Power | 1.21 to 8.72 HP |