Demag Cranes & Components KB Conical Rotor Brake Motors KBA 125 B 8/2

Description
The Demag KB conical-rotor brake motor provides you with a brake motor that utilizes a unique operating principle: The brake is not separately controlled, but firmly connected to the rotor, i.e. integrated. This means that motor start-up and brake release as well as motor switch-off and brake application are each synchronized. Applications The Demag KB conical-rotor brake motor features a remarkably simple, robust and reliable brake system. It is an outstanding solution wherever demanding requirements have to be met by the brake. Benefits Extremely high allowable starts/stops per hour High braking energy Unaffected by temporary overload Long brake lining service life, since the heat generated by the brake is immediately dissipated Short overall length, since the brake disc simultaneously forms the motor fan No separate control or additional switching elements required, since the brake is automatically applied and released No additional motor temperature rise, since a brake coil is not necessary
Description
The Demag KB conical-rotor brake motor provides you with a brake motor that utilizes a unique operating principle: The brake is not separately controlled, but firmly connected to the rotor, i.e. integrated. This means that motor start-up and brake release as well as motor switch-off and brake application are each synchronized. Applications The Demag KB conical-rotor brake motor features a remarkably simple, robust and reliable brake system. It is an outstanding solution wherever demanding requirements have to be met by the brake. Benefits Extremely high allowable starts/stops per hour High braking energy Unaffected by temporary overload Long brake lining service life, since the heat generated by the brake is immediately dissipated Short overall length, since the brake disc simultaneously forms the motor fan No separate control or additional switching elements required, since the brake is automatically applied and released No additional motor temperature rise, since a brake coil is not necessary
Datasheet
Datasheet Summary
Powered by GS/AI

The Demag KB Conical Rotor Brake Motor, specifically the KBA 125 B 8/2 model, features an integrated brake system that synchronizes motor operations with brake application and release. This design eliminates the need for separate controls or additional switching elements, enhancing reliability and simplicity. The motor is capable of handling extremely high allowable starts and stops per hour, making it suitable for demanding applications. Its robust brake system dissipates heat effectively, contributing to a long service life for the brake lining. The compact design also benefits from a short overall length, as the brake disc serves as the motor fan, reducing additional temperature rise. This motor is ideal for applications requiring high braking energy and resilience to temporary overloads.

Datasheet Summary
Powered by GS/AI

The Demag KB Conical Rotor Brake Motor, specifically the KBA 125 B 8/2 model, features an integrated brake system that synchronizes motor operations with brake application and release. This design eliminates the need for separate controls or additional switching elements, enhancing reliability and simplicity. The motor is capable of handling extremely high allowable starts and stops per hour, making it suitable for demanding applications. Its robust brake system dissipates heat effectively, contributing to a long service life for the brake lining. The compact design also benefits from a short overall length, as the brake disc serves as the motor fan, reducing additional temperature rise. This motor is ideal for applications requiring high braking energy and resilience to temporary overloads.

Suppliers

Company
Product
Description
Supplier Links
KB Conical Rotor Brake Motors - KBA 125 B 8/2 - Demag Cranes & Components
Cleveland, OH, USA
KB Conical Rotor Brake Motors
KBA 125 B 8/2
KB Conical Rotor Brake Motors KBA 125 B 8/2
The Demag KB conical-rotor brake motor provides you with a brake motor that utilizes a unique operating principle: The brake is not separately controlled, but firmly connected to the rotor, i.e. integrated. This means that motor start-up and brake release as well as motor switch-off and brake application are each synchronized. Applications The Demag KB conical-rotor brake motor features a remarkably simple, robust and reliable brake system. It is an outstanding solution wherever demanding requirements have to be met by the brake. Benefits Extremely high allowable starts/stops per hour High braking energy Unaffected by temporary overload Long brake lining service life, since the heat generated by the brake is immediately dissipated Short overall length, since the brake disc simultaneously forms the motor fan No separate control or additional switching elements required, since the brake is automatically applied and released No additional motor temperature rise, since a brake coil is not necessary

The Demag KB conical-rotor brake motor provides you with a brake motor that utilizes a unique operating principle: The brake is not separately controlled, but firmly connected to the rotor, i.e. integrated. This means that motor start-up and brake release as well as motor switch-off and brake application are each synchronized.

Applications

The Demag KB conical-rotor brake motor features a remarkably simple, robust and reliable brake system. It is an outstanding solution wherever demanding requirements have to be met by the brake.

Benefits

  • Extremely high allowable starts/stops per hour
  • High braking energy
  • Unaffected by temporary overload
  • Long brake lining service life, since the heat generated by the brake is immediately dissipated
  • Short overall length, since the brake disc simultaneously forms the motor fan
  • No separate control or additional switching elements required, since the brake is automatically applied and released
  • No additional motor temperature rise, since a brake coil is not necessary
Supplier's Site Datasheet

Technical Specifications

  Demag Cranes & Components
Product Category AC Motors
Product Number KBA 125 B 8/2
Product Name KB Conical Rotor Brake Motors
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
Phase Three-phase
AC Motor Features Multi-speed; Reversible
Output Power 1.34 to 5.77 HP
Unlock Full Specs
to access all available technical data

Similar Products

34R-WX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2832 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.1667 HP
View Details
SD38 400V 2800 RPM 3 PHASE 50Hz – M Box 72:1 Bronze - 38400350M72B - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.0804 HP
View Details
Y Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details
AC Motor - C Frame Model PM60 - PM6016-1 - Pelonis Technologies, Inc.
Specs
AC Voltage & Frequency 120V/60Hz
Output Power 0.0214 HP
Continuous Current 0.2500 amps
View Details