Demag Cranes & Components KB Conical Rotor Brake Motors KBA 100 B 6

Description
The Demag KB conical-rotor brake motor provides you with a brake motor that utilizes a unique operating principle: The brake is not separately controlled, but firmly connected to the rotor, i.e. integrated. This means that motor start-up and brake release as well as motor switch-off and brake application are each synchronized. Applications The Demag KB conical-rotor brake motor features a remarkably simple, robust and reliable brake system. It is an outstanding solution wherever demanding requirements have to be met by the brake. Benefits Extremely high allowable starts/stops per hour High braking energy Unaffected by temporary overload Long brake lining service life, since the heat generated by the brake is immediately dissipated Short overall length, since the brake disc simultaneously forms the motor fan No separate control or additional switching elements required, since the brake is automatically applied and released No additional motor temperature rise, since a brake coil is not necessary
Description
The Demag KB conical-rotor brake motor provides you with a brake motor that utilizes a unique operating principle: The brake is not separately controlled, but firmly connected to the rotor, i.e. integrated. This means that motor start-up and brake release as well as motor switch-off and brake application are each synchronized. Applications The Demag KB conical-rotor brake motor features a remarkably simple, robust and reliable brake system. It is an outstanding solution wherever demanding requirements have to be met by the brake. Benefits Extremely high allowable starts/stops per hour High braking energy Unaffected by temporary overload Long brake lining service life, since the heat generated by the brake is immediately dissipated Short overall length, since the brake disc simultaneously forms the motor fan No separate control or additional switching elements required, since the brake is automatically applied and released No additional motor temperature rise, since a brake coil is not necessary
Datasheet
Datasheet Summary
Powered by GS/AI

The Demag KB Conical Rotor Brake Motor, specifically the KBA 100 B 6 model, features an integrated brake system that operates in conjunction with the motor rotor. This design allows for synchronized motor start-up and brake release, as well as motor shut-off and brake application. The motor is engineered for high performance, capable of handling a significant number of starts and stops per hour while maintaining high braking energy. The brake system is robust and reliable, making it suitable for demanding applications. It dissipates heat effectively, contributing to a long service life for the brake lining. The compact design minimizes overall length, as the brake disc also functions as the motor fan. Additionally, the motor does not require separate control or additional switching elements, simplifying installation and operation. This product is ideal for applications where reliability and efficiency are critical.

Datasheet Summary
Powered by GS/AI

The Demag KB Conical Rotor Brake Motor, specifically the KBA 100 B 6 model, features an integrated brake system that operates in conjunction with the motor rotor. This design allows for synchronized motor start-up and brake release, as well as motor shut-off and brake application. The motor is engineered for high performance, capable of handling a significant number of starts and stops per hour while maintaining high braking energy. The brake system is robust and reliable, making it suitable for demanding applications. It dissipates heat effectively, contributing to a long service life for the brake lining. The compact design minimizes overall length, as the brake disc also functions as the motor fan. Additionally, the motor does not require separate control or additional switching elements, simplifying installation and operation. This product is ideal for applications where reliability and efficiency are critical.

Suppliers

Company
Product
Description
Supplier Links
KB Conical Rotor Brake Motors - KBA 100 B 6 - Demag Cranes & Components
Cleveland, OH, USA
KB Conical Rotor Brake Motors
KBA 100 B 6
KB Conical Rotor Brake Motors KBA 100 B 6
The Demag KB conical-rotor brake motor provides you with a brake motor that utilizes a unique operating principle: The brake is not separately controlled, but firmly connected to the rotor, i.e. integrated. This means that motor start-up and brake release as well as motor switch-off and brake application are each synchronized. Applications The Demag KB conical-rotor brake motor features a remarkably simple, robust and reliable brake system. It is an outstanding solution wherever demanding requirements have to be met by the brake. Benefits Extremely high allowable starts/stops per hour High braking energy Unaffected by temporary overload Long brake lining service life, since the heat generated by the brake is immediately dissipated Short overall length, since the brake disc simultaneously forms the motor fan No separate control or additional switching elements required, since the brake is automatically applied and released No additional motor temperature rise, since a brake coil is not necessary

The Demag KB conical-rotor brake motor provides you with a brake motor that utilizes a unique operating principle: The brake is not separately controlled, but firmly connected to the rotor, i.e. integrated. This means that motor start-up and brake release as well as motor switch-off and brake application are each synchronized.

Applications

The Demag KB conical-rotor brake motor features a remarkably simple, robust and reliable brake system. It is an outstanding solution wherever demanding requirements have to be met by the brake.

Benefits

  • Extremely high allowable starts/stops per hour
  • High braking energy
  • Unaffected by temporary overload
  • Long brake lining service life, since the heat generated by the brake is immediately dissipated
  • Short overall length, since the brake disc simultaneously forms the motor fan
  • No separate control or additional switching elements required, since the brake is automatically applied and released
  • No additional motor temperature rise, since a brake coil is not necessary
Supplier's Site Datasheet

Technical Specifications

  Demag Cranes & Components
Product Category AC Motors
Product Number KBA 100 B 6
Product Name KB Conical Rotor Brake Motors
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
Phase Three-phase
AC Motor Features Reversible
Output Power 2.41 HP
Unlock Full Specs
to access all available technical data

Similar Products

SD12 Series 24V 75W - 122475S - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.1005 HP
Continuous Torque 2.6 In-lbs (2.96 kg-cm)
View Details
Stator Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Commutation Brushless
AC Construction Induction
Phase Single-phase; Three-phase
View Details
AC Motor - C Frame Model PM60 - PM6020-1 - Pelonis Technologies, Inc.
Specs
AC Voltage & Frequency 120V/60Hz
Output Power 0.0322 HP
Continuous Current 0.3700 amps
View Details