The Demag KBA 100 B 4 is a conical-rotor brake motor designed for applications requiring reliable and efficient braking action. It features a unique integration of the brake with the rotor, eliminating the need for separate control systems and additional switching elements. This design allows for synchronized motor start-up and brake release, as well as motor shut-off and brake application. With an output of 3.7 HP and a brake torque of 48 lb-ft, the KBA 100 B 4 is suitable for high-frequency start-stop operations. The motor's braking system effectively dissipates heat through a large-format brake cap, contributing to a longer service life for the brake linings. The conical rotor design also reduces the overall housing length while enhancing heat dissipation. This motor is particularly advantageous in environments where high braking energy and durability are essential.
The Demag KB conical-rotor brake motor provides you with a brake motor that utilizes a unique operating principle: The brake is not separately controlled, but firmly connected to the rotor, i.e. integrated. This means that motor start-up and brake release as well as motor switch-off and brake application are each synchronized.
Applications
The Demag KB conical-rotor brake motor features a remarkably simple, robust and reliable brake system. It is an outstanding solution wherever demanding requirements have to be met by the brake.
Benefits
| Demag Cranes & Components | |
|---|---|
| Product Category | AC Motors |
| Product Number | KBA 100 B 4 |
| Product Name | KB Conical Rotor Brake Motors |
| AC Construction | Induction |
| AC Voltage & Frequency | 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature) |
| Phase | Three-phase |
| AC Motor Features | Reversible |
| Output Power | 3.08 HP |