Demag Cranes & Components DSE Series Control Pendant

Description
DSE Control Pendants are mutually actuated pushbutton switches for the contactor control of machinery. They are particularly suitable for the control of hoists and materials handling equipment from ground level in your applications Benefits The curved housing of the pendant switch permits operators to work in a natural, comfortable position, reducing fatigue Easy, fatigue-free operation thanks to the favorable ergonomic design No internal wiring required in the pendant housing thanks to PCB with central connection feature Switching elements feature plug-in connections which require no tools An LCD display can be fitted to display the load Special switching elements with up to 16mm diameter can be fitted ESEN switching element (emergency stop) with positive opening of the NC contacts The rubber impact resistant cover protects the switch from external damage Positive opening of the interlocking contacts in the switching elements prevent simultaneous actuation of motions in opposite directions High quality thermoplastic enclosure is highly resistant to impacts Protective insulation Minimal switching distances and forces, holding force < 1.8 lbs (8 N) IP 65 enclosure as standard The enclosure is non-flammable, climate and corrosion-proof Resistant to fuels, salt water, grease, oils, and alkaline solutions Permissible ambient temperatures: Rubber and thermoplastic parts -13° F to 158° F (- 25°C to +70°C) Strain relief by Polyamide-sheathed wire rope or cable with strain relief feature (2 TY cable)
Description
DSE Control Pendants are mutually actuated pushbutton switches for the contactor control of machinery. They are particularly suitable for the control of hoists and materials handling equipment from ground level in your applications Benefits The curved housing of the pendant switch permits operators to work in a natural, comfortable position, reducing fatigue Easy, fatigue-free operation thanks to the favorable ergonomic design No internal wiring required in the pendant housing thanks to PCB with central connection feature Switching elements feature plug-in connections which require no tools An LCD display can be fitted to display the load Special switching elements with up to 16mm diameter can be fitted ESEN switching element (emergency stop) with positive opening of the NC contacts The rubber impact resistant cover protects the switch from external damage Positive opening of the interlocking contacts in the switching elements prevent simultaneous actuation of motions in opposite directions High quality thermoplastic enclosure is highly resistant to impacts Protective insulation Minimal switching distances and forces, holding force < 1.8 lbs (8 N) IP 65 enclosure as standard The enclosure is non-flammable, climate and corrosion-proof Resistant to fuels, salt water, grease, oils, and alkaline solutions Permissible ambient temperatures: Rubber and thermoplastic parts -13° F to 158° F (- 25°C to +70°C) Strain relief by Polyamide-sheathed wire rope or cable with strain relief feature (2 TY cable)

Suppliers

Company
Product
Description
Supplier Links
DSE Series Control Pendant -  - Demag Cranes & Components
Cleveland, OH, USA
DSE Series Control Pendant
DSE Series Control Pendant
DSE Control Pendants are mutually actuated pushbutton switches for the contactor control of machinery. They are particularly suitable for the control of hoists and materials handling equipment from ground level in your applications Benefits The curved housing of the pendant switch permits operators to work in a natural, comfortable position, reducing fatigue Easy, fatigue-free operation thanks to the favorable ergonomic design No internal wiring required in the pendant housing thanks to PCB with central connection feature Switching elements feature plug-in connections which require no tools An LCD display can be fitted to display the load Special switching elements with up to 16mm diameter can be fitted ESEN switching element (emergency stop) with positive opening of the NC contacts The rubber impact resistant cover protects the switch from external damage Positive opening of the interlocking contacts in the switching elements prevent simultaneous actuation of motions in opposite directions High quality thermoplastic enclosure is highly resistant to impacts Protective insulation Minimal switching distances and forces, holding force < 1.8 lbs (8 N) IP 65 enclosure as standard The enclosure is non-flammable, climate and corrosion-proof Resistant to fuels, salt water, grease, oils, and alkaline solutions Permissible ambient temperatures: Rubber and thermoplastic parts -13° F to 158° F (- 25°C to +70°C) Strain relief by Polyamide-sheathed wire rope or cable with strain relief feature (2 TY cable)

DSE Control Pendants are mutually actuated pushbutton switches for the contactor control of machinery. They are particularly suitable for the control of hoists and materials handling equipment from ground level in your applications

Benefits

  • The curved housing of the pendant switch permits operators to work in a natural, comfortable position, reducing fatigue
  • Easy, fatigue-free operation thanks to the favorable ergonomic design
  • No internal wiring required in the pendant housing thanks to PCB with central connection feature
  • Switching elements feature plug-in connections which require no tools
  • An LCD display can be fitted to display the load
  • Special switching elements with up to 16mm diameter can be fitted
  • ESEN switching element (emergency stop) with positive opening of the NC contacts
  • The rubber impact resistant cover protects the switch from external damage
  • Positive opening of the interlocking contacts in the switching elements prevent simultaneous actuation of motions in opposite directions
  • High quality thermoplastic enclosure is highly resistant to impacts
  • Protective insulation
  • Minimal switching distances and forces, holding force < 1.8 lbs (8 N)
  • IP 65 enclosure as standard
  • The enclosure is non-flammable, climate and corrosion-proof
  • Resistant to fuels, salt water, grease, oils, and alkaline solutions
  • Permissible ambient temperatures: Rubber and thermoplastic parts -13° F to 158° F (- 25°C to +70°C)
  • Strain relief by Polyamide-sheathed wire rope or cable with strain relief feature (2 TY cable)
Supplier's Site

Technical Specifications

  Demag Cranes & Components
Product Category Pendant Stations
Product Name DSE Series Control Pendant
Pendant Type Control Pendant
Control Type Pushbutton
Buttons / Keys 10
Unlock Full Specs
to access all available technical data

Similar Products

 - 8264088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details
Handheld transmitter - Flex Pro2 - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Pendant Type Control Pendant
Control Type Pushbutton
Buttons / Keys 4 to 12
View Details
Pendant Station - 1147618 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Pendant Type Control Pendant
View Details