Demag Cranes & Components DCS-Pro Chain Hoist DCS-Pro 2 Series

Description
The benefits of impressive new Demag Chain Hoists with infinitely-variable speed control allow you to handle high-quality and critically sensitive parts and position them gently and carefully. The new variable-speed DCS-Pro and DCMS-Pro Chain Hoists represent high efficiency and safety. Assembly and positioning processes can be controlled with greater precision. The hoist is programmed to allow the lifting and lowering speeds to increase nearly twice the rated speeds under a partial load condition. The control unit and the frequency inverter are integrated beneath the electrical equipment cover as a compact plug-in modular sub-assembly to conserve space. In comparison with the proven two speed DC-Pro, the new Demag DCS-Pro and DCMS-Pro Chain Hoists offer your further benefits: Infinitely variable speed control for lifting and lowering motions over the entire load range Minimum lifting speeds from 0.15 m/min (DCS 1 and 2) and 0.08 m/min (DCS 5) Soft starting and precise positioning due to the particularly find control at low speeds Gentle positioning and high speed travel in one, as a result of the 1:200 control ratio Up to 90% higher nominal speed for partial load or no-load operations due to the unique Pro-Hub feature Automatic switchover to low speed prior to reaching the upper/lower stop The 10mm switching path and progressive characteristics of the PWM switching elements provide smooth operation and optimum ergonomics Acceleration and braking ramps prevent significant load sway Hoist speed, acceleration and braking ramps can be simply adjusted by means of the control pendant Increased safety by means of motor temperature monitoring Operating voltage range of 380-460V/50-60Hz The E11/E22 are converted from two speed to infinitely variable speed on the Bridge and Runway when used with the DCS-Pro
Datasheet
Description
The benefits of impressive new Demag Chain Hoists with infinitely-variable speed control allow you to handle high-quality and critically sensitive parts and position them gently and carefully. The new variable-speed DCS-Pro and DCMS-Pro Chain Hoists represent high efficiency and safety. Assembly and positioning processes can be controlled with greater precision. The hoist is programmed to allow the lifting and lowering speeds to increase nearly twice the rated speeds under a partial load condition. The control unit and the frequency inverter are integrated beneath the electrical equipment cover as a compact plug-in modular sub-assembly to conserve space. In comparison with the proven two speed DC-Pro, the new Demag DCS-Pro and DCMS-Pro Chain Hoists offer your further benefits: Infinitely variable speed control for lifting and lowering motions over the entire load range Minimum lifting speeds from 0.15 m/min (DCS 1 and 2) and 0.08 m/min (DCS 5) Soft starting and precise positioning due to the particularly find control at low speeds Gentle positioning and high speed travel in one, as a result of the 1:200 control ratio Up to 90% higher nominal speed for partial load or no-load operations due to the unique Pro-Hub feature Automatic switchover to low speed prior to reaching the upper/lower stop The 10mm switching path and progressive characteristics of the PWM switching elements provide smooth operation and optimum ergonomics Acceleration and braking ramps prevent significant load sway Hoist speed, acceleration and braking ramps can be simply adjusted by means of the control pendant Increased safety by means of motor temperature monitoring Operating voltage range of 380-460V/50-60Hz The E11/E22 are converted from two speed to infinitely variable speed on the Bridge and Runway when used with the DCS-Pro
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DCS-Pro Chain Hoist - DCS-Pro 2 Series - Demag Cranes & Components
Cleveland, OH, USA
DCS-Pro Chain Hoist
DCS-Pro 2 Series
DCS-Pro Chain Hoist DCS-Pro 2 Series
The benefits of impressive new Demag Chain Hoists with infinitely-variable speed control allow you to handle high-quality and critically sensitive parts and position them gently and carefully. The new variable-speed DCS-Pro and DCMS-Pro Chain Hoists represent high efficiency and safety. Assembly and positioning processes can be controlled with greater precision. The hoist is programmed to allow the lifting and lowering speeds to increase nearly twice the rated speeds under a partial load condition. The control unit and the frequency inverter are integrated beneath the electrical equipment cover as a compact plug-in modular sub-assembly to conserve space. In comparison with the proven two speed DC-Pro, the new Demag DCS-Pro and DCMS-Pro Chain Hoists offer your further benefits: Infinitely variable speed control for lifting and lowering motions over the entire load range Minimum lifting speeds from 0.15 m/min (DCS 1 and 2) and 0.08 m/min (DCS 5) Soft starting and precise positioning due to the particularly find control at low speeds Gentle positioning and high speed travel in one, as a result of the 1:200 control ratio Up to 90% higher nominal speed for partial load or no-load operations due to the unique Pro-Hub feature Automatic switchover to low speed prior to reaching the upper/lower stop The 10mm switching path and progressive characteristics of the PWM switching elements provide smooth operation and optimum ergonomics Acceleration and braking ramps prevent significant load sway Hoist speed, acceleration and braking ramps can be simply adjusted by means of the control pendant Increased safety by means of motor temperature monitoring Operating voltage range of 380-460V/50-60Hz The E11/E22 are converted from two speed to infinitely variable speed on the Bridge and Runway when used with the DCS-Pro

The benefits of impressive new Demag Chain Hoists with infinitely-variable speed control allow you to handle high-quality and critically sensitive parts and position them gently and carefully.

The new variable-speed DCS-Pro and DCMS-Pro Chain Hoists represent high efficiency and safety. Assembly and positioning processes can be controlled with greater precision. The hoist is programmed to allow the lifting and lowering speeds to increase nearly twice the rated speeds under a partial load condition. The control unit and the frequency inverter are integrated beneath the electrical equipment cover as a compact plug-in modular sub-assembly to conserve space.

In comparison with the proven two speed DC-Pro, the new Demag DCS-Pro and DCMS-Pro Chain Hoists offer your further benefits:

  • Infinitely variable speed control for lifting and lowering motions over the entire load range
  • Minimum lifting speeds from 0.15 m/min (DCS 1 and 2) and 0.08 m/min (DCS 5)
  • Soft starting and precise positioning due to the particularly find control at low speeds
  • Gentle positioning and high speed travel in one, as a result of the 1:200 control ratio
  • Up to 90% higher nominal speed for partial load or no-load operations due to the unique Pro-Hub feature
  • Automatic switchover to low speed prior to reaching the upper/lower stop
  • The 10mm switching path and progressive characteristics of the PWM switching elements provide smooth operation and optimum ergonomics
  • Acceleration and braking ramps prevent significant load sway
  • Hoist speed, acceleration and braking ramps can be simply adjusted by means of the control pendant
  • Increased safety by means of motor temperature monitoring
  • Operating voltage range of 380-460V/50-60Hz
  • The E11/E22 are converted from two speed to infinitely variable speed on the Bridge and Runway when used with the DCS-Pro
Supplier's Site Datasheet

Technical Specifications

  Demag Cranes & Components
Product Category Hoists
Product Number DCS-Pro 2 Series
Product Name DCS-Pro Chain Hoist
Features Brake
Mounting Hook
Load Hook Single
Type Helical
Unlock Full Specs
to access all available technical data

Similar Products

Hoists - 7938716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Capacity 4410 lbs (2000 kg)
View Details
Electric Hoist - Yale Cable King Electric Wire Rope Hoist - Columbus McKinnon Corporation
Specs
Type Electric
View Details
Bravo Lever Hoist Silver Chain WLL ton 3 Ton - 500500300000520 - Certex UK
Specs
Load Capacity 6614 lbs (2999 kg)
Line Type Chain
View Details
Ultra-low Monorail Hoist - UH 6 - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Single
Unit Weight 1036.2 lbs (469.9 kg)
View Details