The Demag SpeedHoist, specifically the D-SH 160 model, is designed for efficient load handling with a maximum load capacity of 160 kg. It features a hoist speed of up to 35 m/min, allowing for quick lifting and lowering operations. The control handle, known as the D-Grip, provides precise guidance and control over the load, enhancing usability. This model includes infinitely variable speed control, enabling operators to adjust speed and acceleration through rotary coding switches or a programming device. It also offers a quick-release coupling for easy attachment of various load handling devices. Safety features include an overload cut-off, lifting and lowering motion cut-off at the highest and lowest hook positions, and integrated monitoring of motor and electronic equipment temperatures. The SpeedHoist is suitable for indoor operations under normal ambient conditions, with a recommended operating temperature range of 0 to 40 °C. It is particularly beneficial for applications requiring fast and precise load handling, such as in logistics centers or production environments.
Many workplace situations demand more than jus the ability to lift and lower loads. Speed is also frequently required, e.g. for handling goods in a logistics centre or handling workpieces in specified cycles in series production.
The new Demag SpeedHoist electric rope winch is particularly suitable for such applications. With a hoist speed of up to 70 m/min, it provides for fast and simple load handling. Particularly sensitive load handling and precise guidance and positioning may also be required in another part of the workshop.
| Demag Cranes & Components | |
|---|---|
| Product Category | Hoists |
| Product Number | D-SH 160 |
| Product Name | Demag SpeedHoist |
| Mounting | Hook; Trolley |
| Load Hook | Single |
| Type | Electric |
| Description | Electric Motor |