Demag Cranes & Components Inline Gearmotors D** 20 DD ZBA 63 B 4

Description
Demag type D helical gear motors are available in 9 sizes, as foot and flange-mounted units. The gear ratio of the basic two-stage gearbox is already very high. It can also be significantly increased by means of a third stage. Sizes D11 to D41 feature a housing of high-quality pressure die-cast aluminium, which guarantees high stability for a low deadweight. Sizes D50 to D90 feature a grey cast iron housing. Variants Foot-mounted type Flange-mounted type
Datasheet
Description
Demag type D helical gear motors are available in 9 sizes, as foot and flange-mounted units. The gear ratio of the basic two-stage gearbox is already very high. It can also be significantly increased by means of a third stage. Sizes D11 to D41 feature a housing of high-quality pressure die-cast aluminium, which guarantees high stability for a low deadweight. Sizes D50 to D90 feature a grey cast iron housing. Variants Foot-mounted type Flange-mounted type
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Gearmotors - D** 20 DD ZBA 63 B 4 - Demag Cranes & Components
Cleveland, OH, USA
Inline Gearmotors
D** 20 DD ZBA 63 B 4
Inline Gearmotors D** 20 DD ZBA 63 B 4
Demag type D helical gear motors are available in 9 sizes, as foot and flange-mounted units. The gear ratio of the basic two-stage gearbox is already very high. It can also be significantly increased by means of a third stage. Sizes D11 to D41 feature a housing of high-quality pressure die-cast aluminium, which guarantees high stability for a low deadweight. Sizes D50 to D90 feature a grey cast iron housing. Variants Foot-mounted type Flange-mounted type

Demag type D helical gear motors are available in 9 sizes, as foot and flange-mounted units.
The gear ratio of the basic two-stage gearbox is already very high. It can also be significantly increased by means of a third stage. Sizes D11 to D41 feature a housing of high-quality pressure die-cast aluminium, which guarantees high stability for a low deadweight. Sizes D50 to D90 feature a grey cast iron housing.

Variants

  • Foot-mounted type
  • Flange-mounted type
Supplier's Site Datasheet

Technical Specifications

  Demag Cranes & Components
Product Category Gearmotors
Product Number D** 20 DD ZBA 63 B 4
Product Name Inline Gearmotors
Motor Type AC Motor
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
Phase Three-phase
AC Motor Features Reversible
Unlock Full Specs
to access all available technical data

Similar Products

micro linear servo 100mm 252:1 - P8-100-252-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details
Brushless DC-Gearmotors Series 2622 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
Stepper Gearmotor: 3.65
Specs
Motor Type Stepper Motor
Step Angle 1.80 degrees
Continuous Current 1.25 amps
View Details
AC Motors - 4784869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type AC Motor
AC Construction Induction geared; Induction
Phase Three-phase
View Details