Demag Cranes & Components Offset Gearmotors A**70 DD ZBA 80 A 4

Description
Demag type A offset gear motors are available in 9 sizes with shaft-mounted gearboxes and torque bracket and foot or flange-mounted configuration. They offer the optimum solution for space-saving drive requirements due to their compact design. Gearbox size A10 is a two-stage unit, all other units are two or three-stage depending on the gear ratio range. Sizes A10 to A40 feature a vertically split housing of high quality pressure die-cast aluminium, which guarantees high stability for a low deadweight. Gearbox sizes A50 to A90 feature a grey cast iron housing. Universal type Foot-mounted type Flange-mounted type Integrated torque bracket design
Datasheet
Description
Demag type A offset gear motors are available in 9 sizes with shaft-mounted gearboxes and torque bracket and foot or flange-mounted configuration. They offer the optimum solution for space-saving drive requirements due to their compact design. Gearbox size A10 is a two-stage unit, all other units are two or three-stage depending on the gear ratio range. Sizes A10 to A40 feature a vertically split housing of high quality pressure die-cast aluminium, which guarantees high stability for a low deadweight. Gearbox sizes A50 to A90 feature a grey cast iron housing. Universal type Foot-mounted type Flange-mounted type Integrated torque bracket design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Offset Gearmotors - A**70 DD ZBA 80 A 4 - Demag Cranes & Components
Cleveland, OH, USA
Offset Gearmotors
A**70 DD ZBA 80 A 4
Offset Gearmotors A**70 DD ZBA 80 A 4
Demag type A offset gear motors are available in 9 sizes with shaft-mounted gearboxes and torque bracket and foot or flange-mounted configuration. They offer the optimum solution for space-saving drive requirements due to their compact design. Gearbox size A10 is a two-stage unit, all other units are two or three-stage depending on the gear ratio range. Sizes A10 to A40 feature a vertically split housing of high quality pressure die-cast aluminium, which guarantees high stability for a low deadweight. Gearbox sizes A50 to A90 feature a grey cast iron housing. Universal type Foot-mounted type Flange-mounted type Integrated torque bracket design

Demag type A offset gear motors are available in 9 sizes with shaft-mounted gearboxes and torque bracket and foot or flange-mounted configuration. They offer the optimum solution for space-saving drive requirements due to their compact design.
Gearbox size A10 is a two-stage unit, all other units are two or three-stage depending on the gear ratio range.
Sizes A10 to A40 feature a vertically split housing of high quality pressure die-cast aluminium, which guarantees high stability for a low deadweight. Gearbox sizes A50 to A90 feature a grey cast iron housing.

  • Universal type
  • Foot-mounted type
  • Flange-mounted type
  • Integrated torque bracket design
Supplier's Site Datasheet

Technical Specifications

  Demag Cranes & Components
Product Category Gearmotors
Product Number A**70 DD ZBA 80 A 4
Product Name Offset Gearmotors
Motor Type AC Motor
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
Phase Three-phase
AC Motor Features Reversible
Unlock Full Specs
to access all available technical data

Similar Products

IN-LINE Brushless Gearmotors - MMP BL44-297D-36V GP42-051 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 2.2 amps
View Details
DC Micro Motor - BD59ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Gear Type Worm
Units Metric
View Details
Precision Gearmotor with Planetary Gearbox - 22**...22*P... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Gear Type Planetary
View Details