Demag type A offset gear motors are available in 9 sizes with shaft-mounted gearboxes and torque bracket and foot or flange-mounted configuration. They offer the optimum solution for space-saving drive requirements due to their compact design.
Gearbox size A10 is a two-stage unit, all other units are two or three-stage depending on the gear ratio range.
Sizes A10 to A40 feature a vertically split housing of high quality pressure die-cast aluminium, which guarantees high stability for a low deadweight. Gearbox sizes A50 to A90 feature a grey cast iron housing.
Demag Cranes & Components | |
---|---|
Product Category | Gearmotors |
Product Number | A**60 DD ZBA 132 C 6 |
Product Name | Offset Gearmotors |
Motor Type | AC Motor |
AC Construction | Induction |
AC Voltage & Frequency | 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature) |
Phase | Three-phase |
AC Motor Features | Reversible |