Demag Cranes & Components Offset Gearmotors A**30 DD ZBA 90 A 2

Description
Demag type A offset gear motors are available in 9 sizes with shaft-mounted gearboxes and torque bracket and foot or flange-mounted configuration. They offer the optimum solution for space-saving drive requirements due to their compact design. Gearbox size A10 is a two-stage unit, all other units are two or three-stage depending on the gear ratio range. Sizes A10 to A40 feature a vertically split housing of high quality pressure die-cast aluminium, which guarantees high stability for a low deadweight. Gearbox sizes A50 to A90 feature a grey cast iron housing. Universal type Foot-mounted type Flange-mounted type Integrated torque bracket design
Datasheet
Description
Demag type A offset gear motors are available in 9 sizes with shaft-mounted gearboxes and torque bracket and foot or flange-mounted configuration. They offer the optimum solution for space-saving drive requirements due to their compact design. Gearbox size A10 is a two-stage unit, all other units are two or three-stage depending on the gear ratio range. Sizes A10 to A40 feature a vertically split housing of high quality pressure die-cast aluminium, which guarantees high stability for a low deadweight. Gearbox sizes A50 to A90 feature a grey cast iron housing. Universal type Foot-mounted type Flange-mounted type Integrated torque bracket design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Offset Gearmotors - A**30 DD ZBA 90 A 2 - Demag Cranes & Components
Cleveland, OH, USA
Offset Gearmotors
A**30 DD ZBA 90 A 2
Offset Gearmotors A**30 DD ZBA 90 A 2
Demag type A offset gear motors are available in 9 sizes with shaft-mounted gearboxes and torque bracket and foot or flange-mounted configuration. They offer the optimum solution for space-saving drive requirements due to their compact design. Gearbox size A10 is a two-stage unit, all other units are two or three-stage depending on the gear ratio range. Sizes A10 to A40 feature a vertically split housing of high quality pressure die-cast aluminium, which guarantees high stability for a low deadweight. Gearbox sizes A50 to A90 feature a grey cast iron housing. Universal type Foot-mounted type Flange-mounted type Integrated torque bracket design

Demag type A offset gear motors are available in 9 sizes with shaft-mounted gearboxes and torque bracket and foot or flange-mounted configuration. They offer the optimum solution for space-saving drive requirements due to their compact design.
Gearbox size A10 is a two-stage unit, all other units are two or three-stage depending on the gear ratio range.
Sizes A10 to A40 feature a vertically split housing of high quality pressure die-cast aluminium, which guarantees high stability for a low deadweight. Gearbox sizes A50 to A90 feature a grey cast iron housing.

  • Universal type
  • Foot-mounted type
  • Flange-mounted type
  • Integrated torque bracket design
Supplier's Site Datasheet

Technical Specifications

  Demag Cranes & Components
Product Category Gearmotors
Product Number A**30 DD ZBA 90 A 2
Product Name Offset Gearmotors
Motor Type AC Motor
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
Phase Three-phase
AC Motor Features Reversible
Unlock Full Specs
to access all available technical data

Similar Products

PQ12-R Micro Linear Servos for RC & Arduino 100:1 6 volts - PQ12-100-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details
Brushless DC-Gearmotors Series 2622 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
109 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0160C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
DC Motors - 8777146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Continuous Torque 8.8 In-lbs (10.2 kg-cm)
Gear Type Spur; Spur
View Details