Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROTARY SOLENOIDS
DELTROL CONTROLS/DIVISION OF DELTROL CORP.
53719-81 -- DELT SOLENOIDS
Deltrol Controls/Division of Deltrol Corp.
DELT Solenoids
53719-81
Description
SOLENOID, 12VDC, CONTINUOUS DUTY,
Galco Industrial Electronics
Done
Description
SOLENOID, 12VDC, CONTINUOUS DUTY,
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
DELT Solenoids
53719-81
DELT Solenoids
53719-81
SOLENOID, 12VDC, CONTINUOUS DUTY,
SOLENOID, 12VDC, CONTINUOUS DUTY,
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Rotary Solenoids
Product Number
53719-81
Product Name
DELT Solenoids
Unlock Full Specs
to access all available technical data
Similar Products
GEEPLUS Inc.
Bistable Rotary Solenoids
Specs
Rotary Stroke
15 to 60 degrees
Life Cycles
1000000 to 20000000 cycles
Direction
Clockwise (optional feature); Counterclockwise (optional feature)
View Details
Johnson Electric North America, Inc.
Ultimag Rotary DC Solenoids
4EM
Specs
DC
Rated for DC Operation
Length
26.42 mm (1.04 inch)
Diameter
41.27 mm (1.62 inch)
View Details
Littelfuse, Inc.
12 V DC and 24 V DC 75 A Motor Reversing Intermittent-Duty Solenoid Relays with Dynamic Braking
24450
Specs
DC
Rated for DC Operation
View Details
DACO Instrument Company
Rotary Bi-Stable Solenoid
View Details