DELTALIGHT UK Ltd. BE COOL Series Surface Mounted Interior Wall Lighting

Description
Interior Wall Surface The indoor wall mounted luminares are designed to direct the light up and/or down. These wall mounted downlights can perform many different functions, ranging from a diffuse illumination of the ceiling to an eye-catching composition or functional corridor lighting. Several wall luminaires in the collection combine led with a lens, resulting in tightly delineated light patterns, providing an expressive touch to your project. A powerful play of light. BE COOL® 154 ◊ 274 25 154 ◊ ◊ = ALU G5 / 220-240V / 0 | 50-60Hz / 1 x 1~EVG BE COOL® 254 ◊ 274 25 254 ◊ ◊ = A G5 / 220-240V / 0 | 50-60Hz / 1 x 2~EVG BE COOL® 254 EVG DIM 2 ◊ 274 25 254 ED2 ◊ ◊ = A DIMMING BY DALI / SWITCH G5 / 220-240V / 0 | 50-60Hz / 1 x 2~EVG DIM BE COOL® C 254 ◊ 274 26 254 ◊ ◊ = A INCL.2 x CABLE SUSP. SINGLE AUTO. 1.6m INCL.1 x CABLE 3 x 0.75mm2 G5 / 220-240V / 0 | 50-60Hz / 1 x 2~EVG OPTIONS CABLE BASE R / S COVERSET R 62-90-100 / S 62-80-90 BE COOL® C 254 EVG DIM 2 ◊ 274 26 254 ED2 ◊ ◊ = A INCL.2 x CABLE SUSP. SINGLE AUTO. 1.6m INCL.1 x CABLE 5 x 0.75mm2 DIMMING BY DALI / SWITCH G5 / 220-240V / 0 | 50-60Hz / 1 x 2~EVG DIM OPTIONS CABLE BASE R / S COVERSET R 62-90-100 / S 62-80-90
Description
Interior Wall Surface The indoor wall mounted luminares are designed to direct the light up and/or down. These wall mounted downlights can perform many different functions, ranging from a diffuse illumination of the ceiling to an eye-catching composition or functional corridor lighting. Several wall luminaires in the collection combine led with a lens, resulting in tightly delineated light patterns, providing an expressive touch to your project. A powerful play of light. BE COOL® 154 ◊ 274 25 154 ◊ ◊ = ALU G5 / 220-240V / 0 | 50-60Hz / 1 x 1~EVG BE COOL® 254 ◊ 274 25 254 ◊ ◊ = A G5 / 220-240V / 0 | 50-60Hz / 1 x 2~EVG BE COOL® 254 EVG DIM 2 ◊ 274 25 254 ED2 ◊ ◊ = A DIMMING BY DALI / SWITCH G5 / 220-240V / 0 | 50-60Hz / 1 x 2~EVG DIM BE COOL® C 254 ◊ 274 26 254 ◊ ◊ = A INCL.2 x CABLE SUSP. SINGLE AUTO. 1.6m INCL.1 x CABLE 3 x 0.75mm2 G5 / 220-240V / 0 | 50-60Hz / 1 x 2~EVG OPTIONS CABLE BASE R / S COVERSET R 62-90-100 / S 62-80-90 BE COOL® C 254 EVG DIM 2 ◊ 274 26 254 ED2 ◊ ◊ = A INCL.2 x CABLE SUSP. SINGLE AUTO. 1.6m INCL.1 x CABLE 5 x 0.75mm2 DIMMING BY DALI / SWITCH G5 / 220-240V / 0 | 50-60Hz / 1 x 2~EVG DIM OPTIONS CABLE BASE R / S COVERSET R 62-90-100 / S 62-80-90

Suppliers

Company
Product
Description
Supplier Links
BE COOL Series Surface Mounted Interior Wall Lighting -  - DELTALIGHT UK Ltd.
London, United Kingdom
BE COOL Series Surface Mounted Interior Wall Lighting
BE COOL Series Surface Mounted Interior Wall Lighting
Interior Wall Surface The indoor wall mounted luminares are designed to direct the light up and/or down. These wall mounted downlights can perform many different functions, ranging from a diffuse illumination of the ceiling to an eye-catching composition or functional corridor lighting. Several wall luminaires in the collection combine led with a lens, resulting in tightly delineated light patterns, providing an expressive touch to your project. A powerful play of light. BE COOL® 154 ◊ 274 25 154 ◊ ◊ = ALU G5 / 220-240V / 0 | 50-60Hz / 1 x 1~EVG BE COOL® 254 ◊ 274 25 254 ◊ ◊ = A G5 / 220-240V / 0 | 50-60Hz / 1 x 2~EVG BE COOL® 254 EVG DIM 2 ◊ 274 25 254 ED2 ◊ ◊ = A DIMMING BY DALI / SWITCH G5 / 220-240V / 0 | 50-60Hz / 1 x 2~EVG DIM BE COOL® C 254 ◊ 274 26 254 ◊ ◊ = A INCL.2 x CABLE SUSP. SINGLE AUTO. 1.6m INCL.1 x CABLE 3 x 0.75mm2 G5 / 220-240V / 0 | 50-60Hz / 1 x 2~EVG OPTIONS CABLE BASE R / S COVERSET R 62-90-100 / S 62-80-90 BE COOL® C 254 EVG DIM 2 ◊ 274 26 254 ED2 ◊ ◊ = A INCL.2 x CABLE SUSP. SINGLE AUTO. 1.6m INCL.1 x CABLE 5 x 0.75mm2 DIMMING BY DALI / SWITCH G5 / 220-240V / 0 | 50-60Hz / 1 x 2~EVG DIM OPTIONS CABLE BASE R / S COVERSET R 62-90-100 / S 62-80-90

Interior Wall Surface

The indoor wall mounted luminares are designed to direct the light up and/or down. These wall mounted downlights can perform many different functions, ranging from a diffuse illumination of the ceiling to an eye-catching composition or functional corridor lighting. Several wall luminaires in the collection combine led with a lens, resulting in tightly delineated light patterns, providing an expressive touch to your project. A powerful play of light.

BE COOL® 154 ◊

  • 274 25 154 ◊

◊ = ALU

  • G5 / 220-240V / 0 | 50-60Hz / 1 x 1~EVG

BE COOL® 254 ◊

  • 274 25 254 ◊

◊ = A

  • G5 / 220-240V / 0 | 50-60Hz / 1 x 2~EVG

BE COOL® 254 EVG DIM 2 ◊

  • 274 25 254 ED2 ◊

◊ = A

  • DIMMING BY DALI / SWITCH
  • G5 / 220-240V / 0 | 50-60Hz / 1 x 2~EVG DIM

BE COOL® C 254 ◊

  • 274 26 254 ◊

◊ = A

  • INCL.2 x CABLE SUSP. SINGLE AUTO. 1.6m
  • INCL.1 x CABLE 3 x 0.75mm2
  • G5 / 220-240V / 0 | 50-60Hz / 1 x 2~EVG

OPTIONS

  • CABLE BASE R / S
  • COVERSET R 62-90-100 / S 62-80-90

BE COOL® C 254 EVG DIM 2 ◊

  • 274 26 254 ED2 ◊

◊ = A

  • INCL.2 x CABLE SUSP. SINGLE AUTO. 1.6m
  • INCL.1 x CABLE 5 x 0.75mm2
  • DIMMING BY DALI / SWITCH
  • G5 / 220-240V / 0 | 50-60Hz / 1 x 2~EVG DIM

OPTIONS

  • CABLE BASE R / S
  • COVERSET R 62-90-100 / S 62-80-90
Supplier's Site

Technical Specifications

  DELTALIGHT UK Ltd.
Product Category Lighting Fixtures
Product Name BE COOL Series Surface Mounted Interior Wall Lighting
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2869538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details