DELTALIGHT UK Ltd. B-FLEX H Series Surface Mounted Interior Wall Lighting

Description
Interior Wall Surface The indoor wall mounted luminares are designed to direct the light up and/or down. These wall mounted downlights can perform many different functions, ranging from a diffuse illumination of the ceiling to an eye-catching composition or functional corridor lighting. Several wall luminaires in the collection combine led with a lens, resulting in tightly delineated light patterns, providing an expressive touch to your project. A powerful play of light. B-FLEX H2 NW ◊ 303 13 14 ◊ ◊ = ALU INCL.1 x POWERLED WHITE 3W / 4000K B-FLEX H2 WW ◊ 303 13 12 ◊ ◊ = ALU INCL.1 x POWERLED WHITE 3W / 3000K INCL.1 x LENS 25° INCL.LED POWER SUPPLY 700mA-DC INCL.1 x SWITCH ON/OFF + DIMMING 110-240V / 50-60Hz B-FLEX DH2 NW ◊ 303 14 24 ◊ ◊ = ALU INCL.2 x POWERLED WHITE 3W / 4000K B-FLEX DH2 WW ◊ 303 14 22 ◊ ◊ = ALU INCL.2 x POWERLED WHITE 3W / 3000K INCL.2 x LENS 25° INCL.LED POWER SUPPLY 700mA-DC INCL.1 x SWITCH ON/OFF + DIMMING 110-240V / 50-60Hz
Description
Interior Wall Surface The indoor wall mounted luminares are designed to direct the light up and/or down. These wall mounted downlights can perform many different functions, ranging from a diffuse illumination of the ceiling to an eye-catching composition or functional corridor lighting. Several wall luminaires in the collection combine led with a lens, resulting in tightly delineated light patterns, providing an expressive touch to your project. A powerful play of light. B-FLEX H2 NW ◊ 303 13 14 ◊ ◊ = ALU INCL.1 x POWERLED WHITE 3W / 4000K B-FLEX H2 WW ◊ 303 13 12 ◊ ◊ = ALU INCL.1 x POWERLED WHITE 3W / 3000K INCL.1 x LENS 25° INCL.LED POWER SUPPLY 700mA-DC INCL.1 x SWITCH ON/OFF + DIMMING 110-240V / 50-60Hz B-FLEX DH2 NW ◊ 303 14 24 ◊ ◊ = ALU INCL.2 x POWERLED WHITE 3W / 4000K B-FLEX DH2 WW ◊ 303 14 22 ◊ ◊ = ALU INCL.2 x POWERLED WHITE 3W / 3000K INCL.2 x LENS 25° INCL.LED POWER SUPPLY 700mA-DC INCL.1 x SWITCH ON/OFF + DIMMING 110-240V / 50-60Hz

Suppliers

Company
Product
Description
Supplier Links
B-FLEX H Series Surface Mounted Interior Wall Lighting -  - DELTALIGHT UK Ltd.
London, United Kingdom
B-FLEX H Series Surface Mounted Interior Wall Lighting
B-FLEX H Series Surface Mounted Interior Wall Lighting
Interior Wall Surface The indoor wall mounted luminares are designed to direct the light up and/or down. These wall mounted downlights can perform many different functions, ranging from a diffuse illumination of the ceiling to an eye-catching composition or functional corridor lighting. Several wall luminaires in the collection combine led with a lens, resulting in tightly delineated light patterns, providing an expressive touch to your project. A powerful play of light. B-FLEX H2 NW ◊ 303 13 14 ◊ ◊ = ALU INCL.1 x POWERLED WHITE 3W / 4000K B-FLEX H2 WW ◊ 303 13 12 ◊ ◊ = ALU INCL.1 x POWERLED WHITE 3W / 3000K INCL.1 x LENS 25° INCL.LED POWER SUPPLY 700mA-DC INCL.1 x SWITCH ON/OFF + DIMMING 110-240V / 50-60Hz B-FLEX DH2 NW ◊ 303 14 24 ◊ ◊ = ALU INCL.2 x POWERLED WHITE 3W / 4000K B-FLEX DH2 WW ◊ 303 14 22 ◊ ◊ = ALU INCL.2 x POWERLED WHITE 3W / 3000K INCL.2 x LENS 25° INCL.LED POWER SUPPLY 700mA-DC INCL.1 x SWITCH ON/OFF + DIMMING 110-240V / 50-60Hz

Interior Wall Surface

The indoor wall mounted luminares are designed to direct the light up and/or down. These wall mounted downlights can perform many different functions, ranging from a diffuse illumination of the ceiling to an eye-catching composition or functional corridor lighting. Several wall luminaires in the collection combine led with a lens, resulting in tightly delineated light patterns, providing an expressive touch to your project. A powerful play of light.

B-FLEX H2 NW ◊

  • 303 13 14 ◊

◊ = ALU

INCL.1 x POWERLED WHITE 3W / 4000K

B-FLEX H2 WW ◊

  • 303 13 12 ◊

◊ = ALU

INCL.1 x POWERLED WHITE 3W / 3000K

INCL.1 x LENS 25°

INCL.LED POWER SUPPLY 700mA-DC

INCL.1 x SWITCH ON/OFF + DIMMING

110-240V / 50-60Hz

B-FLEX DH2 NW ◊

  • 303 14 24 ◊

◊ = ALU

INCL.2 x POWERLED WHITE 3W / 4000K

B-FLEX DH2 WW ◊

  • 303 14 22 ◊

◊ = ALU

INCL.2 x POWERLED WHITE 3W / 3000K

INCL.2 x LENS 25°

INCL.LED POWER SUPPLY 700mA-DC

INCL.1 x SWITCH ON/OFF + DIMMING

110-240V / 50-60Hz

Supplier's Site

Technical Specifications

  DELTALIGHT UK Ltd.
Product Category Lighting Fixtures
Product Name B-FLEX H Series Surface Mounted Interior Wall Lighting
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details