Delta Screens Water Treatment Screen Delta Header Laterals

Description
Header laterals by Delta Screens promote even distribution while also avoiding flow/pressure concentrations. Each header lateral consists of a series of screen laterals connected to a central header to provide uniform flow within a vessel containing treatment media. Header laterals can be used to either distribute inflow or collect flow, depending on their location within a vessel. We build header laterals to your specifications for material (stainless steel options or alloys), wire and rod size and open area to accommodate your media retention and flow rate requirements. No matter the final design, you can count on a header or hub lateral that will require minimal maintenance and provide exceptional durability.
Description
Header laterals by Delta Screens promote even distribution while also avoiding flow/pressure concentrations. Each header lateral consists of a series of screen laterals connected to a central header to provide uniform flow within a vessel containing treatment media. Header laterals can be used to either distribute inflow or collect flow, depending on their location within a vessel. We build header laterals to your specifications for material (stainless steel options or alloys), wire and rod size and open area to accommodate your media retention and flow rate requirements. No matter the final design, you can count on a header or hub lateral that will require minimal maintenance and provide exceptional durability.

Suppliers

Company
Product
Description
Supplier Links
Water Treatment Screen - Delta Header Laterals - Delta Screens
Houston, TX, USA
Water Treatment Screen
Delta Header Laterals
Water Treatment Screen Delta Header Laterals
Header laterals by Delta Screens promote even distribution while also avoiding flow/pressure concentrations. Each header lateral consists of a series of screen laterals connected to a central header to provide uniform flow within a vessel containing treatment media. Header laterals can be used to either distribute inflow or collect flow, depending on their location within a vessel. We build header laterals to your specifications for material (stainless steel options or alloys), wire and rod size and open area to accommodate your media retention and flow rate requirements. No matter the final design, you can count on a header or hub lateral that will require minimal maintenance and provide exceptional durability.

Header laterals by Delta Screens promote even distribution while also avoiding flow/pressure concentrations. Each header lateral consists of a series of screen laterals connected to a central header to provide uniform flow within a vessel containing treatment media. Header laterals can be used to either distribute inflow or collect flow, depending on their location within a vessel.

We build header laterals to your specifications for material (stainless steel options or alloys), wire and rod size and open area to accommodate your media retention and flow rate requirements.

No matter the final design, you can count on a header or hub lateral that will require minimal maintenance and provide exceptional durability.

Supplier's Site

Technical Specifications

  Delta Screens
Product Category Flow Orifices and Flow Restrictors
Product Number Delta Header Laterals
Product Name Water Treatment Screen
Unlock Full Specs
to access all available technical data

Similar Products

Barbed Tubing Union, Orifice - MHU_Orifice - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Union
Material Brass; Stainless
Orifice Diameter 0.0040 to 0.0760 inch (0.1016 to 1.93 mm)
View Details
 - 1215790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Material Aluminum
View Details
5.5 mm Insert Single-Orifice Restrictor for Liquids -  - Lee Co. (The)
Specs
Connection Insert - Into Metal
Material Stainless
Orifice Diameter 0.2150 inch (5.46 mm)
View Details
Precision Metal Orifices - SAE 45 Degree Flare Adapter - BFS-33-BR - O'Keefe Controls Co.
Specs
Fitting Type Adapter
Connection Male NPT; 1/8" NPT Male
Fitting / Connection Size 1/8" NPT Male
View Details