Delta Electronics, Inc. Connectors; RF/Coaxial; C UG-567A/U

Description
RIGHT ANGLE ADAPTER
Datasheet
Description
RIGHT ANGLE ADAPTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors; RF/Coaxial; C - UG-567A/U - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; C
UG-567A/U
Connectors; RF/Coaxial; C UG-567A/U
RIGHT ANGLE ADAPTER

RIGHT ANGLE ADAPTER

Buy Now Datasheet

Technical Specifications

  CDM Inc.
Product Category RF and Microwave Connectors
Product Number UG-567A/U
Product Name Connectors; RF/Coaxial; C
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F; Type N; UHF
Geometry Straight
Frequency 0.300 GHz
View Details
BNC (M) St. Connector for RG59 Cable - ET-BMS-15 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
End Launch Connectors - NELC-KF-5 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1056553-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 40.000 GHz
View Details
2 suppliers