Delta Electronics, Inc.
Connectors RF - MIL Qualified
UG-291/U
Description
BNC CLAMP PANEL JACK
-
Heilind Electronics, Inc.
-
CDM Inc.
Request a Quote
Email Supplier
Description
BNC CLAMP PANEL JACK
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
RF and Microwave Connectors |
|
Product Number
|
UG-291/U |
UG-291/U |
|
Product Name
|
Connectors RF - MIL Qualified |
Connectors; RF/Coaxial; BNC |
|
Gender
|
Female / Jack
|
Female / Jack
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
SMA
Gender
Female / Jack
Geometry
Straight; Straight
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
SMA
Gender
Female / Jack
Geometry
Straight
View Details
Connector Type
2.92mm Connector
Gender
Male / Plug
Frequency
0.000 to 26.500 GHz
View Details
Gender
Male / Plug
Mounting
Cable Mount (Free-Hanging)
Frequency
18.000 GHz
View Details
4 suppliers