DELTA ELECTRONICS, INC.
SCSF1206S1-R005F -- RESISTORS - CHIP RESISTOR - SURFACE MOUNT
Delta Electronics, Inc.
Resistors - Chip Resistor - Surface Mount
SCSF1206S1-R005F
Description
RES 0.005 OHM 1% 1W 1206
-
Acme Chip Technology Co., Limited
Description
RES 0.005 OHM 1% 1W 1206
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
SCSF1206S1-R005F |
|
Product Name
|
Resistors - Chip Resistor - Surface Mount |
|
Technology / Construction
|
Metal Foil
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
0.0470 ohms
Temperature Coefficient
20 ±ppm/°C
View Details
2 suppliers
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details