Delta Electronics, Inc. SMD 3W Resistor SCMM2512S3-0M50F

Description
RES SMD 500 UOHM 1% 3W 2512 Product overview: SCMM2512S3-0M50F from Delta Electronics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SCMM2512S3-0M50F can be used for catalog matching and distributor lookup.
Request a Quote
Description
RES SMD 500 UOHM 1% 3W 2512 Product overview: SCMM2512S3-0M50F from Delta Electronics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SCMM2512S3-0M50F can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 3W Resistor - 52-SCMM2512S3-0M50F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W Resistor
52-SCMM2512S3-0M50F
SMD 3W Resistor 52-SCMM2512S3-0M50F
RES SMD 500 UOHM 1% 3W 2512 Product overview: SCMM2512S3-0M50F from Delta Electronics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SCMM2512S3-0M50F can be used for catalog matching and distributor lookup.

RES SMD 500 UOHM 1% 3W 2512 Product overview: SCMM2512S3-0M50F from Delta Electronics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SCMM2512S3-0M50F can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-SCMM2512S3-0M50F
Product Name SMD 3W Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers