Delta Electronics, Inc. Automotive 75V 17W DC-DC Converter IC S36SE3R305NRFB

Description
DC-DC Converter, 18-75V In, 17W, 1 Out, 6-Pin, -40 to 125°C, Automotive Product overview: S36SE3R305NRFB from Delta Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 17W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 75V, 17W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-S36SE3R305NRFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC-DC Converter, 18-75V In, 17W, 1 Out, 6-Pin, -40 to 125°C, Automotive Product overview: S36SE3R305NRFB from Delta Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 17W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 75V, 17W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-S36SE3R305NRFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 75V 17W DC-DC Converter IC - 132-S36SE3R305NRFB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 17W DC-DC Converter IC
132-S36SE3R305NRFB
Automotive 75V 17W DC-DC Converter IC 132-S36SE3R305NRFB
DC-DC Converter, 18-75V In, 17W, 1 Out, 6-Pin, -40 to 125°C, Automotive Product overview: S36SE3R305NRFB from Delta Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 17W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 75V, 17W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-S36SE3R305NRFB can be used for catalog matching and distributor lookup.

DC-DC Converter, 18-75V In, 17W, 1 Out, 6-Pin, -40 to 125°C, Automotive Product overview: S36SE3R305NRFB from Delta Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 17W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 75V, 17W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-S36SE3R305NRFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 132-S36SE3R305NRFB
Product Name Automotive 75V 17W DC-DC Converter IC
Input Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1226616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Encapsulated
Input Voltage 36 volts
View Details
Low-Power Buck 3.8V 36V Step-Down DC-DC Converter IC - 739-LMR33620CDDAR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 36 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers