DELTA ELECTRONICS, INC.
RLW-2012-6-R017-FNH -- RESISTORS - CHIP RESISTOR - SURFACE MOUNT
Delta Electronics, Inc.
Resistors - Chip Resistor - Surface Mount
RLW-2012-6-R017-FNH
Description
RES 0.017 OHM 1% 1W 0805
-
Acme Chip Technology Co., Limited
Description
RES 0.017 OHM 1% 1W 0805
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RLW-2012-6-R017-FNH |
|
Product Name
|
Resistors - Chip Resistor - Surface Mount |
|
Technology / Construction
|
MetalFilm
|
|
Mounting / Packaging
|
0805; Wide 0805 (2012 Metric), 0508
|
|
Resistance Range
|
0.0170 ohms
|
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details