DELTA ELECTRONICS, INC.
RLW-2012-6-R005-FNH -- RESISTORS - CHIP RESISTOR - SURFACE MOUNT
Delta Electronics, Inc.
Resistors - Chip Resistor - Surface Mount
RLW-2012-6-R005-FNH
Description
RES 0.005 OHM 1% 1W 0805
-
Acme Chip Technology Co., Limited
Description
RES 0.005 OHM 1% 1W 0805
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RLW-2012-6-R005-FNH |
|
Product Name
|
Resistors - Chip Resistor - Surface Mount |
|
Technology / Construction
|
MetalFilm
|
|
Mounting / Packaging
|
0805; Wide 0805 (2012 Metric), 0508
|
|
Resistance Range
|
0.0050 ohms
|
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.0050 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details